Watts Stainless Steel Double Check Valve Assemblies SS007

Description
Series SS007 Stainless Steel Double Check Valve Assemblies provide protection to the potable water supply at non-health hazard cross-connections. Series SS007 is ideal in applications where the downstream liquid is of a composition where bronze material would be damaged or if it is desirable to eliminate trace elements of lead and copper. Typical low-hazard installations may be found in industrial or chemical plants, pulp and paper industries, hospitals, and corrosive atmospheres. Maximum Working Pressure: 175psi (12.06 bar).
Datasheet
Description
Series SS007 Stainless Steel Double Check Valve Assemblies provide protection to the potable water supply at non-health hazard cross-connections. Series SS007 is ideal in applications where the downstream liquid is of a composition where bronze material would be damaged or if it is desirable to eliminate trace elements of lead and copper. Typical low-hazard installations may be found in industrial or chemical plants, pulp and paper industries, hospitals, and corrosive atmospheres. Maximum Working Pressure: 175psi (12.06 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Double Check Valve Assemblies - SS007 - Watts
North Andover, MA, USA
Stainless Steel Double Check Valve Assemblies
SS007
Stainless Steel Double Check Valve Assemblies SS007
Series SS007 Stainless Steel Double Check Valve Assemblies provide protection to the potable water supply at non-health hazard cross-connections. Series SS007 is ideal in applications where the downstream liquid is of a composition where bronze material would be damaged or if it is desirable to eliminate trace elements of lead and copper. Typical low-hazard installations may be found in industrial or chemical plants, pulp and paper industries, hospitals, and corrosive atmospheres. Maximum Working Pressure: 175psi (12.06 bar).

Series SS007 Stainless Steel Double Check Valve Assemblies provide protection to the potable water supply at non-health hazard cross-connections. Series SS007 is ideal in applications where the downstream liquid is of a composition where bronze material would be damaged or if it is desirable to eliminate trace elements of lead and copper. Typical low-hazard installations may be found in industrial or chemical plants, pulp and paper industries, hospitals, and corrosive atmospheres. Maximum Working Pressure: 175psi (12.06 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number SS007
Product Name Stainless Steel Double Check Valve Assemblies
Valve Type Double Check; Check
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Flowline Pilot Valves, PSV5A -  - Rotork plc
Specs
Valve Type Pilot
Media Water; Hydraulic; Air
Maximum Pressure 10877.00 psi (7655 m H2O)
View Details
VALVES - BP-050-CPVC-T-U-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-3-CP115 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details
HPAL & POx Autoclave Valves - AbrasoBlock® - ValvTechnologies, Inc.
Specs
Valve Type Block Bleed; Ball
Primary Material Exotic Metal
Media Gas; Steam; Air; Chemical
View Details