Watts Dual Check Valve for Carbonated Beverage Machines SD

Description
Series SD-2 Dual Check Valves for Carbonated Beverage Machines prevent the reverse flow of contaminated water, such as carbon dioxide gas and carbonated water, from entering into the potable water supply due to backpressure backflow. It consists of a stainless steel body construction with internal rubber components and is designed for continuous or intermittent pressure applications. Series SD-2 is ideal for use on post-mix carbonated beverage equipment and dispensing equipment for tea and coffee and comes in a variety of models. Maximum Working Pressure: 200psi (13.8 bar).
Datasheet
Description
Series SD-2 Dual Check Valves for Carbonated Beverage Machines prevent the reverse flow of contaminated water, such as carbon dioxide gas and carbonated water, from entering into the potable water supply due to backpressure backflow. It consists of a stainless steel body construction with internal rubber components and is designed for continuous or intermittent pressure applications. Series SD-2 is ideal for use on post-mix carbonated beverage equipment and dispensing equipment for tea and coffee and comes in a variety of models. Maximum Working Pressure: 200psi (13.8 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Check Valve for Carbonated Beverage Machines - SD - Watts
North Andover, MA, USA
Dual Check Valve for Carbonated Beverage Machines
SD
Dual Check Valve for Carbonated Beverage Machines SD
Series SD-2 Dual Check Valves for Carbonated Beverage Machines prevent the reverse flow of contaminated water, such as carbon dioxide gas and carbonated water, from entering into the potable water supply due to backpressure backflow. It consists of a stainless steel body construction with internal rubber components and is designed for continuous or intermittent pressure applications. Series SD-2 is ideal for use on post-mix carbonated beverage equipment and dispensing equipment for tea and coffee and comes in a variety of models. Maximum Working Pressure: 200psi (13.8 bar).

Series SD-2 Dual Check Valves for Carbonated Beverage Machines prevent the reverse flow of contaminated water, such as carbon dioxide gas and carbonated water, from entering into the potable water supply due to backpressure backflow. It consists of a stainless steel body construction with internal rubber components and is designed for continuous or intermittent pressure applications. Series SD-2 is ideal for use on post-mix carbonated beverage equipment and dispensing equipment for tea and coffee and comes in a variety of models. Maximum Working Pressure: 200psi (13.8 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number SD
Product Name Dual Check Valve for Carbonated Beverage Machines
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009577-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Specs
Valve Type Plug
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
10mm PICOSOL MS - 11-333EF02-B5+2311+BIO - IMI Life Science
Specs
Media Gas
Valve Size 0.05 inch (1.20 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
VALVES - BP-049-SS-T-F-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details