Watts Xcess Fast-fill Trough Valve XS Series

Description
Xcess valve unique cam-lock compatible outlet allows for convenient ancillary water supply. The valve can be serviced by hand while in place without the need of any tools. The Xcess valve is designed for fast filling of large troughs. A unique camlock-compatible outlet allows for convenient water supply for many jobs around the farm. • Highest flow rate of any 1" sleeve valve on the market for fast filling of high demand troughs 115 US gpm at 145 psi (450 l/min @ 1000 kPa) around the farm, including break feeding/strip grazing • Valve comes with a shut-off pin to stop flow to allow for fitting of camlock or cleaning of trough • Plunger can be removed within seconds without removing arm.
Datasheet
Description
Xcess valve unique cam-lock compatible outlet allows for convenient ancillary water supply. The valve can be serviced by hand while in place without the need of any tools. The Xcess valve is designed for fast filling of large troughs. A unique camlock-compatible outlet allows for convenient water supply for many jobs around the farm. • Highest flow rate of any 1" sleeve valve on the market for fast filling of high demand troughs 115 US gpm at 145 psi (450 l/min @ 1000 kPa) around the farm, including break feeding/strip grazing • Valve comes with a shut-off pin to stop flow to allow for fitting of camlock or cleaning of trough • Plunger can be removed within seconds without removing arm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xcess Fast-fill Trough Valve - XS Series - Watts
North Andover, MA, USA
Xcess Fast-fill Trough Valve
XS Series
Xcess Fast-fill Trough Valve XS Series
Xcess valve unique cam-lock compatible outlet allows for convenient ancillary water supply. The valve can be serviced by hand while in place without the need of any tools. The Xcess valve is designed for fast filling of large troughs. A unique camlock-compatible outlet allows for convenient water supply for many jobs around the farm. • Highest flow rate of any 1" sleeve valve on the market for fast filling of high demand troughs 115 US gpm at 145 psi (450 l/min @ 1000 kPa) around the farm, including break feeding/strip grazing • Valve comes with a shut-off pin to stop flow to allow for fitting of camlock or cleaning of trough • Plunger can be removed within seconds without removing arm.

Xcess valve unique cam-lock compatible outlet allows for convenient ancillary water supply. The valve can be serviced by hand while in place without the need of any tools. The Xcess valve is designed for fast filling of large troughs. A unique camlock-compatible outlet allows for convenient water supply for many jobs around the farm.
• Highest flow rate of any 1" sleeve valve on the market for fast filling of high demand troughs 115 US gpm at 145 psi (450 l/min @ 1000 kPa) around the farm, including break feeding/strip grazing
• Valve comes with a shut-off pin to stop flow to allow for fitting of camlock or cleaning of trough
• Plunger can be removed within seconds without removing arm.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number XS Series
Product Name Xcess Fast-fill Trough Valve
Valve Size 0.75 to 1.00 inch (19.05 to 25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Ultra High Delivery Pressure Regulator, Model 8700 -  - HydraCheck Inc.
Specs
Primary Material Steel
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Self-Operated Pressure Regulator -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Pilot
Media Gas; Steam
View Details
Safety Exhaust Full Port Brass Ball Valve - 511L-3/8 - Bonomi North America, Inc.
Specs
Valve Type Ball; Safety
Primary Material Brass / Bronze
Valve Size 0.38 inch (9.52 mm)
View Details