Watts Dual Check Valve with Atmospheric Port & Strainer for Carbonated Beverage Machines SD-3

Description
Series SD-3 Dual Check Valves with Atmospheric Port & Strainer for Carbonated Beverage Machines prevent the reverse flow of polluted water, such as carbon dioxide gas and carbonated water, from entering into the potable water supply due to backpressure backflow. It consists of stainless steel body construction with internal rubber components and is designed for continuous or intermittent pressure applications. Series SD-3 has an atmospheric port that provides visual indication of failure of the second check and a wye pattern strainer. Series SD-3 is available in a variety of models and is ideal for use on post-mix carbonated beverage equipment and dispensing equipment for tea and coffee. Maximum Working Pressure: 150psi (10 bar).
Datasheet
Description
Series SD-3 Dual Check Valves with Atmospheric Port & Strainer for Carbonated Beverage Machines prevent the reverse flow of polluted water, such as carbon dioxide gas and carbonated water, from entering into the potable water supply due to backpressure backflow. It consists of stainless steel body construction with internal rubber components and is designed for continuous or intermittent pressure applications. Series SD-3 has an atmospheric port that provides visual indication of failure of the second check and a wye pattern strainer. Series SD-3 is available in a variety of models and is ideal for use on post-mix carbonated beverage equipment and dispensing equipment for tea and coffee. Maximum Working Pressure: 150psi (10 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Check Valve with Atmospheric Port & Strainer for Carbonated Beverage Machines - SD-3 - Watts
North Andover, MA, USA
Dual Check Valve with Atmospheric Port & Strainer for Carbonated Beverage Machines
SD-3
Dual Check Valve with Atmospheric Port & Strainer for Carbonated Beverage Machines SD-3
Series SD-3 Dual Check Valves with Atmospheric Port & Strainer for Carbonated Beverage Machines prevent the reverse flow of polluted water, such as carbon dioxide gas and carbonated water, from entering into the potable water supply due to backpressure backflow. It consists of stainless steel body construction with internal rubber components and is designed for continuous or intermittent pressure applications. Series SD-3 has an atmospheric port that provides visual indication of failure of the second check and a wye pattern strainer. Series SD-3 is available in a variety of models and is ideal for use on post-mix carbonated beverage equipment and dispensing equipment for tea and coffee. Maximum Working Pressure: 150psi (10 bar).

Series SD-3 Dual Check Valves with Atmospheric Port & Strainer for Carbonated Beverage Machines prevent the reverse flow of polluted water, such as carbon dioxide gas and carbonated water, from entering into the potable water supply due to backpressure backflow. It consists of stainless steel body construction with internal rubber components and is designed for continuous or intermittent pressure applications. Series SD-3 has an atmospheric port that provides visual indication of failure of the second check and a wye pattern strainer. Series SD-3 is available in a variety of models and is ideal for use on post-mix carbonated beverage equipment and dispensing equipment for tea and coffee. Maximum Working Pressure: 150psi (10 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number SD-3
Product Name Dual Check Valve with Atmospheric Port & Strainer for Carbonated Beverage Machines
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Acid Injection Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Exotic Metal
Media Chemical
View Details
15mm MICROSOL - 01-221P200-H0+631A1+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
Controller, Inflation Air, 30-250 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Control Pinch Valves // Series 5200D -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Connection Description BoltFlange
View Details