Watts Lead Free* Hot or Cold Water Anti-Siphon Vacuum Breakers LFN388

Description
Series LFN388 represents a line of vacuum breakers designed to prevent backsiphonage of contaminated water into the potable water supply. The LFN388 features Lead Free* construction to comply with Lead Free* installation requirements. They feature a lightweight, durable "disc float" suitable for temperatures up to 180°F (82°C) which closes the atmospheric vent to prevent spilling under all rates of flow. They are ideally recommended for low flow installations such as laboratory equipment which use small amounts of water. They also contain a durable silicone disc which has high heat and water hammer shock resistance and assures tight seating with the lightest of seating contact. Maximum Pressure:125psi (8.6 bar).
Datasheet
Description
Series LFN388 represents a line of vacuum breakers designed to prevent backsiphonage of contaminated water into the potable water supply. The LFN388 features Lead Free* construction to comply with Lead Free* installation requirements. They feature a lightweight, durable "disc float" suitable for temperatures up to 180°F (82°C) which closes the atmospheric vent to prevent spilling under all rates of flow. They are ideally recommended for low flow installations such as laboratory equipment which use small amounts of water. They also contain a durable silicone disc which has high heat and water hammer shock resistance and assures tight seating with the lightest of seating contact. Maximum Pressure:125psi (8.6 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Hot or Cold Water Anti-Siphon Vacuum Breakers - LFN388 - Watts
North Andover, MA, USA
Lead Free* Hot or Cold Water Anti-Siphon Vacuum Breakers
LFN388
Lead Free* Hot or Cold Water Anti-Siphon Vacuum Breakers LFN388
Series LFN388 represents a line of vacuum breakers designed to prevent backsiphonage of contaminated water into the potable water supply. The LFN388 features Lead Free* construction to comply with Lead Free* installation requirements. They feature a lightweight, durable "disc float" suitable for temperatures up to 180°F (82°C) which closes the atmospheric vent to prevent spilling under all rates of flow. They are ideally recommended for low flow installations such as laboratory equipment which use small amounts of water. They also contain a durable silicone disc which has high heat and water hammer shock resistance and assures tight seating with the lightest of seating contact. Maximum Pressure:125psi (8.6 bar).

Series LFN388 represents a line of vacuum breakers designed to prevent backsiphonage of contaminated water into the potable water supply. The LFN388 features Lead Free* construction to comply with Lead Free* installation requirements.
They feature a lightweight, durable "disc float" suitable for temperatures up to 180°F (82°C) which closes the atmospheric vent to prevent spilling under all rates of flow. They are ideally recommended for low flow installations such as laboratory equipment which use small amounts of water. They also contain a durable silicone disc which has high heat and water hammer shock resistance and assures tight seating with the lightest of seating contact. Maximum Pressure:125psi (8.6 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFN388
Product Name Lead Free* Hot or Cold Water Anti-Siphon Vacuum Breakers
Valve Type Wafer; Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36781 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details