Watts Pressure Relief, Sustaining or Backpressure Pilot SSPV20DP

Description
The Model SSPV20DP is a remote sensed, diaphragm actuated Pilot that is used for maintaining a constant differential. It is normally held closed by the force of the adjustable spring and low (downstream) pressure above the diaphragm. The high(upstream) pressure is pushing the pilot open. The pilot modulates toward an open position as the differential pressure increases, in turn relieving the main valve cover pressure and modulating the main valve open to maintain the differential set pressure. As the differential pressure decreases, the pilot modulates toward a closed position, building pressure in the main valve cover and closing the main valve. The SSPV20DP senses high control pressure through a tapped port below the diaphragm and the low pressure through a taped port in the spring cage. The large diaphragm-to-seat ratio allows it to open and close within close pressure tolerances, accurately positioning the Main Valve. Turning the adjustment screw clockwise raises the differential setpoint. Turning the adjustment screw counterclockwise lowers the differential setpoint. The SSPV20DP is equipped with one 1/2 in NPT inlet and outlet port, a 1/4 in NPT side sensing port located on the power chamber and a 1/4 in NPT sensing port located in the cover. The 1/4 in port in the power chamber is for sensing high (upstream) pressure and the 1/4 in port in the cover is for sensing low (downstream) pressure.
Datasheet
Description
The Model SSPV20DP is a remote sensed, diaphragm actuated Pilot that is used for maintaining a constant differential. It is normally held closed by the force of the adjustable spring and low (downstream) pressure above the diaphragm. The high(upstream) pressure is pushing the pilot open. The pilot modulates toward an open position as the differential pressure increases, in turn relieving the main valve cover pressure and modulating the main valve open to maintain the differential set pressure. As the differential pressure decreases, the pilot modulates toward a closed position, building pressure in the main valve cover and closing the main valve. The SSPV20DP senses high control pressure through a tapped port below the diaphragm and the low pressure through a taped port in the spring cage. The large diaphragm-to-seat ratio allows it to open and close within close pressure tolerances, accurately positioning the Main Valve. Turning the adjustment screw clockwise raises the differential setpoint. Turning the adjustment screw counterclockwise lowers the differential setpoint. The SSPV20DP is equipped with one 1/2 in NPT inlet and outlet port, a 1/4 in NPT side sensing port located on the power chamber and a 1/4 in NPT sensing port located in the cover. The 1/4 in port in the power chamber is for sensing high (upstream) pressure and the 1/4 in port in the cover is for sensing low (downstream) pressure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief, Sustaining or Backpressure Pilot - SSPV20DP - Watts
North Andover, MA, USA
Pressure Relief, Sustaining or Backpressure Pilot
SSPV20DP
Pressure Relief, Sustaining or Backpressure Pilot SSPV20DP
The Model SSPV20DP is a remote sensed, diaphragm actuated Pilot that is used for maintaining a constant differential. It is normally held closed by the force of the adjustable spring and low (downstream) pressure above the diaphragm. The high(upstream) pressure is pushing the pilot open. The pilot modulates toward an open position as the differential pressure increases, in turn relieving the main valve cover pressure and modulating the main valve open to maintain the differential set pressure. As the differential pressure decreases, the pilot modulates toward a closed position, building pressure in the main valve cover and closing the main valve. The SSPV20DP senses high control pressure through a tapped port below the diaphragm and the low pressure through a taped port in the spring cage. The large diaphragm-to-seat ratio allows it to open and close within close pressure tolerances, accurately positioning the Main Valve. Turning the adjustment screw clockwise raises the differential setpoint. Turning the adjustment screw counterclockwise lowers the differential setpoint. The SSPV20DP is equipped with one 1/2 in NPT inlet and outlet port, a 1/4 in NPT side sensing port located on the power chamber and a 1/4 in NPT sensing port located in the cover. The 1/4 in port in the power chamber is for sensing high (upstream) pressure and the 1/4 in port in the cover is for sensing low (downstream) pressure.

The Model SSPV20DP is a remote sensed, diaphragm actuated Pilot that is used for maintaining a constant differential.
It is normally held closed by the force of the adjustable spring and low (downstream) pressure above the diaphragm. The high(upstream) pressure is pushing the pilot open. The pilot modulates toward an open position as the differential pressure increases, in turn relieving the main valve cover pressure and modulating the main valve open to maintain the differential set pressure. As the differential pressure decreases, the pilot modulates toward a closed position, building pressure in the main valve cover and closing the main valve.
The SSPV20DP senses high control pressure through a tapped port below the diaphragm and the low pressure through a taped port in the spring cage. The large diaphragm-to-seat ratio allows it to open and close within close pressure tolerances, accurately positioning the Main Valve.
Turning the adjustment screw clockwise raises the differential setpoint. Turning the adjustment screw counterclockwise lowers the differential setpoint.
The SSPV20DP is equipped with one 1/2 in NPT inlet and outlet port, a 1/4 in NPT side sensing port located on the power chamber and a 1/4 in NPT sensing port located in the cover. The 1/4 in port in the power chamber is for sensing high (upstream) pressure and the 1/4 in port in the cover is for sensing low (downstream) pressure.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number SSPV20DP
Product Name Pressure Relief, Sustaining or Backpressure Pilot
Valve Type Pilot; Relief
Unlock Full Specs
to access all available technical data

Similar Products

ALCON - Piston Actuated Valves, 2/2 Way Piston Actuated Valve Threaded Spigots -  - Rotork plc
Specs
Valve Type Piston
Primary Material Stainless Steel
View Details
VALVES - BP-050-PVC-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SVE-10-CP100 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.50 inch (12.70 mm)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details