Watts 1/2 in. to 1 in. Full Port Ball Valve WPBV

Description
WPBV-08: 1/2 in. CF x 1/2 in. CF WPBV-12: 3/4 in. CF x 3/4 in. CF WPBV-16: 1 in. CF x 1 in. CF
Datasheet
Description
WPBV-08: 1/2 in. CF x 1/2 in. CF WPBV-12: 3/4 in. CF x 3/4 in. CF WPBV-16: 1 in. CF x 1 in. CF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 in. to 1 in. Full Port Ball Valve - WPBV - Watts
North Andover, MA, USA
1/2 in. to 1 in. Full Port Ball Valve
WPBV
1/2 in. to 1 in. Full Port Ball Valve WPBV
WPBV-08: 1/2 in. CF x 1/2 in. CF WPBV-12: 3/4 in. CF x 3/4 in. CF WPBV-16: 1 in. CF x 1 in. CF

WPBV-08: 1/2 in. CF x 1/2 in. CF
WPBV-12: 3/4 in. CF x 3/4 in. CF
WPBV-16: 1 in. CF x 1 in. CF

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number WPBV
Product Name 1/2 in. to 1 in. Full Port Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Pressure Control Loading Valve - HV Series - HydraCheck Inc.
Specs
Valve Type Safety
Media Hydraulic
Maximum Pressure 6000.00 psi (4223 m H2O)
View Details
Positive Safety Swing Check Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Check
Valve Size 2.00 to 16.00 inch (50.80 to 406.40 mm)
View Details
High Flow Rate Spring Loaded Lead Free Brass Check Valve - 100012LF-4 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details