Watts Lead Free* Dual Check Vacuum Breakers for Laboratory Faucets LFNLF-9

Description
Series LFNLF-9 Lead Free* Dual Check Vacuum Breakers for Laboratory Faucets prevent the reverse flow of polluted water from entering into the potable water supply. It consists of a brass body construction with chrome plating, dual check valves, stainless steel working parts, and durable rubber diaphragm and discs. Series LFNLF-9 is designed for health hazard, non-continuous pressure applications. It is specifically designed for laboratory faucets where portable hoses can be attached. Maximum Working Pressure: 150psi (10.34 bar)
Datasheet
Description
Series LFNLF-9 Lead Free* Dual Check Vacuum Breakers for Laboratory Faucets prevent the reverse flow of polluted water from entering into the potable water supply. It consists of a brass body construction with chrome plating, dual check valves, stainless steel working parts, and durable rubber diaphragm and discs. Series LFNLF-9 is designed for health hazard, non-continuous pressure applications. It is specifically designed for laboratory faucets where portable hoses can be attached. Maximum Working Pressure: 150psi (10.34 bar)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Dual Check Vacuum Breakers for Laboratory Faucets - LFNLF-9 - Watts
North Andover, MA, USA
Lead Free* Dual Check Vacuum Breakers for Laboratory Faucets
LFNLF-9
Lead Free* Dual Check Vacuum Breakers for Laboratory Faucets LFNLF-9
Series LFNLF-9 Lead Free* Dual Check Vacuum Breakers for Laboratory Faucets prevent the reverse flow of polluted water from entering into the potable water supply. It consists of a brass body construction with chrome plating, dual check valves, stainless steel working parts, and durable rubber diaphragm and discs. Series LFNLF-9 is designed for health hazard, non-continuous pressure applications. It is specifically designed for laboratory faucets where portable hoses can be attached. Maximum Working Pressure: 150psi (10.34 bar)

Series LFNLF-9 Lead Free* Dual Check Vacuum Breakers for Laboratory Faucets prevent the reverse flow of polluted water from entering into the potable water supply. It consists of a brass body construction with chrome plating, dual check valves, stainless steel working parts, and durable rubber diaphragm and discs. Series LFNLF-9 is designed for health hazard, non-continuous pressure applications. It is specifically designed for laboratory faucets where portable hoses can be attached. Maximum Working Pressure: 150psi (10.34 bar)

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFNLF-9
Product Name Lead Free* Dual Check Vacuum Breakers for Laboratory Faucets
Valve Type Wafer; Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000012661-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
6.5mm FLEXISOL - 15-211P1009H1+1126010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
VALVES - BP-025-PP-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details