Watts Hose Connection Vacuum Breakers for Wall & Yard Hydrants, Brass NF8

Description
Series NF8 Hose Connection Vacuum Breakers are designed specifically for wall and yard hydrants to prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of brass body construction (NF8) or chrome finish (NF8C), stainless steel working parts, a rubber diaphragm and disc, and a draining stem. The NF8 permits manual draining for freezing conditions. Maximum Pressure:125psi (8.6 bar).
Datasheet
Description
Series NF8 Hose Connection Vacuum Breakers are designed specifically for wall and yard hydrants to prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of brass body construction (NF8) or chrome finish (NF8C), stainless steel working parts, a rubber diaphragm and disc, and a draining stem. The NF8 permits manual draining for freezing conditions. Maximum Pressure:125psi (8.6 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hose Connection Vacuum Breakers for Wall & Yard Hydrants, Brass - NF8 - Watts
North Andover, MA, USA
Hose Connection Vacuum Breakers for Wall & Yard Hydrants, Brass
NF8
Hose Connection Vacuum Breakers for Wall & Yard Hydrants, Brass NF8
Series NF8 Hose Connection Vacuum Breakers are designed specifically for wall and yard hydrants to prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of brass body construction (NF8) or chrome finish (NF8C), stainless steel working parts, a rubber diaphragm and disc, and a draining stem. The NF8 permits manual draining for freezing conditions. Maximum Pressure:125psi (8.6 bar).

Series NF8 Hose Connection Vacuum Breakers are designed specifically for wall and yard hydrants to prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of brass body construction (NF8) or chrome finish (NF8C), stainless steel working parts, a rubber diaphragm and disc, and a draining stem. The NF8 permits manual draining for freezing conditions. Maximum Pressure:125psi (8.6 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number NF8
Product Name Hose Connection Vacuum Breakers for Wall & Yard Hydrants, Brass
Valve Type Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009104-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
10mm PICOSOL - 11-211P603-H1+6311+AXA - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
VALVES - BP-025-PP-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details