Watts Pressure Relief, Sustaining or Backpressure Pilot LFPV20C

Description
The Model LFPV20C is a remote sensed direct acting, diaphragm actuated Pilot that is used on various configurations of Automatic Control Valves. It is normally held closed by the force of the adjustable spring setting above the diaphragm. It modulates toward an open position when control pressure, exerting force below the diaphragm, exceeds the spring setpoint, and modulates toward a closed position when the control pressure falls below the spring setpoint. The LFPV20C senses control pressure through a tapped port below the diaphragm. The large diaphragm-to-seat ratio allows it to open and close within tight pressure tolerances, accurately positioning the Main Valve. Turning the adjustment screw clockwise raises the control setpoint. Turning the adjustment screw counterclockwise lowers the control setpoint. The LFPV20C is equipped with one 1/2 in NPT inlet and outlet port and a 1/4 in NPT side sensing port located on the power chamber. The 1/4 in side sensing port is used to monitor upstream or downstream pressure as required by specific valve function.
Description
The Model LFPV20C is a remote sensed direct acting, diaphragm actuated Pilot that is used on various configurations of Automatic Control Valves. It is normally held closed by the force of the adjustable spring setting above the diaphragm. It modulates toward an open position when control pressure, exerting force below the diaphragm, exceeds the spring setpoint, and modulates toward a closed position when the control pressure falls below the spring setpoint. The LFPV20C senses control pressure through a tapped port below the diaphragm. The large diaphragm-to-seat ratio allows it to open and close within tight pressure tolerances, accurately positioning the Main Valve. Turning the adjustment screw clockwise raises the control setpoint. Turning the adjustment screw counterclockwise lowers the control setpoint. The LFPV20C is equipped with one 1/2 in NPT inlet and outlet port and a 1/4 in NPT side sensing port located on the power chamber. The 1/4 in side sensing port is used to monitor upstream or downstream pressure as required by specific valve function.

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief, Sustaining or Backpressure Pilot - LFPV20C - Watts
North Andover, MA, USA
Pressure Relief, Sustaining or Backpressure Pilot
LFPV20C
Pressure Relief, Sustaining or Backpressure Pilot LFPV20C
The Model LFPV20C is a remote sensed direct acting, diaphragm actuated Pilot that is used on various configurations of Automatic Control Valves. It is normally held closed by the force of the adjustable spring setting above the diaphragm. It modulates toward an open position when control pressure, exerting force below the diaphragm, exceeds the spring setpoint, and modulates toward a closed position when the control pressure falls below the spring setpoint. The LFPV20C senses control pressure through a tapped port below the diaphragm. The large diaphragm-to-seat ratio allows it to open and close within tight pressure tolerances, accurately positioning the Main Valve. Turning the adjustment screw clockwise raises the control setpoint. Turning the adjustment screw counterclockwise lowers the control setpoint. The LFPV20C is equipped with one 1/2 in NPT inlet and outlet port and a 1/4 in NPT side sensing port located on the power chamber. The 1/4 in side sensing port is used to monitor upstream or downstream pressure as required by specific valve function.

The Model LFPV20C is a remote sensed direct acting, diaphragm actuated Pilot that is used on various configurations of Automatic Control Valves.
It is normally held closed by the force of the adjustable spring setting above the diaphragm. It modulates toward an open position when control pressure, exerting force below the diaphragm, exceeds the spring setpoint, and modulates toward a closed position when the control pressure falls below the spring setpoint. The LFPV20C senses
control pressure through a tapped port below the diaphragm. The large diaphragm-to-seat ratio allows it to open and close within tight pressure tolerances, accurately positioning the Main Valve.
Turning the adjustment screw clockwise raises the control setpoint. Turning the adjustment screw counterclockwise lowers the control setpoint.
The LFPV20C is equipped with one 1/2 in NPT inlet and outlet port and a 1/4 in NPT side sensing port located on the power chamber. The 1/4 in side sensing port is used to monitor upstream or downstream pressure as required by specific valve function.

Supplier's Site

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFPV20C
Product Name Pressure Relief, Sustaining or Backpressure Pilot
Valve Type Pilot; Relief
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000010194-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
8mm CHIPSOL MS - 14-213CM01-B6+AYJ - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
VALVES - BP-100-PVDF-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 1.00 inch (25.40 mm)
View Details