Watts Lead Free* Dual Check Valve with Hose Connection LFH7C

Description
Series LFH7C Lead Free* Dual Check Valve with Hose Connection prevent the reverse flow of polluted water from entering into the drinking water supply at individual outlets. It consists of a chrome-plated Lead Free* brass body construction, with two independently operating check valves, stainless steel springs, pressure plates, and chrome-plated hose connection. Series LFH7C is designed for non-health hazard residential water system containment, continuous pressure applications, such as wash-down sinks with a hose-type device. Check with local inspection authorities for installation requirements. Minimum Working Pressure: 10psi (69kPa), Maximum Working Pressure: 150psi (10 bar), Maximum recommended flow: 15 gpm (57 lpm).
Description
Series LFH7C Lead Free* Dual Check Valve with Hose Connection prevent the reverse flow of polluted water from entering into the drinking water supply at individual outlets. It consists of a chrome-plated Lead Free* brass body construction, with two independently operating check valves, stainless steel springs, pressure plates, and chrome-plated hose connection. Series LFH7C is designed for non-health hazard residential water system containment, continuous pressure applications, such as wash-down sinks with a hose-type device. Check with local inspection authorities for installation requirements. Minimum Working Pressure: 10psi (69kPa), Maximum Working Pressure: 150psi (10 bar), Maximum recommended flow: 15 gpm (57 lpm).

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Dual Check Valve with Hose Connection - LFH7C - Watts
North Andover, MA, USA
Lead Free* Dual Check Valve with Hose Connection
LFH7C
Lead Free* Dual Check Valve with Hose Connection LFH7C
Series LFH7C Lead Free* Dual Check Valve with Hose Connection prevent the reverse flow of polluted water from entering into the drinking water supply at individual outlets. It consists of a chrome-plated Lead Free* brass body construction, with two independently operating check valves, stainless steel springs, pressure plates, and chrome-plated hose connection. Series LFH7C is designed for non-health hazard residential water system containment, continuous pressure applications, such as wash-down sinks with a hose-type device. Check with local inspection authorities for installation requirements. Minimum Working Pressure: 10psi (69kPa), Maximum Working Pressure: 150psi (10 bar), Maximum recommended flow: 15 gpm (57 lpm).

Series LFH7C Lead Free* Dual Check Valve with Hose Connection prevent the reverse flow of polluted water from entering into the drinking water supply at individual outlets. It consists of a chrome-plated Lead Free* brass body construction, with two independently operating check valves, stainless steel springs, pressure plates, and chrome-plated hose connection. Series LFH7C is designed for non-health hazard residential water system containment, continuous pressure applications, such as wash-down sinks with a hose-type device. Check with local inspection authorities for installation requirements. Minimum Working Pressure: 10psi (69kPa), Maximum Working Pressure: 150psi (10 bar), Maximum recommended flow: 15 gpm (57 lpm).

Supplier's Site

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFH7C
Product Name Lead Free* Dual Check Valve with Hose Connection
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Ultra High Delivery Pressure Regulator, Model 8700 -  - HydraCheck Inc.
Specs
Primary Material Steel
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
ASME Jacket Safety Valve - 5215 Series - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Relief; Safety
Media Steam
Valve Size 1.00 to 10.00 inch (25.40 to 254.00 mm)
View Details
Stainless Steel Strainer (1000 micron) for Spring Loaded Check Valve - 110102-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Check
Primary Material Stainless Steel
Valve Size 1.25 inch (31.75 mm)
View Details