Watts Field Testable Hose Connection Backflow Preventer LFN9-CD

Description
Series LFN9-CD is designed to prevent high hazard backsiphonage backflow and low-head backpressure (10ft. or less) from contaminating the potable water supply. The LFN9-CD is ideally suited to prevent backflow associated with hose connections and may be screwed directly to the sill cock, yard hydrant or wall hydrant. Typical installations include service sinks, chemical dispensers, sill cocks and frost proof hydrants. Maximum Working Pressure: 125psi (8.6 bar).
Description
Series LFN9-CD is designed to prevent high hazard backsiphonage backflow and low-head backpressure (10ft. or less) from contaminating the potable water supply. The LFN9-CD is ideally suited to prevent backflow associated with hose connections and may be screwed directly to the sill cock, yard hydrant or wall hydrant. Typical installations include service sinks, chemical dispensers, sill cocks and frost proof hydrants. Maximum Working Pressure: 125psi (8.6 bar).
Datasheet
Datasheet Summary
Powered by GS/AI

The LFN9-CD Field Testable Hose Connection Backflow Preventer is designed to prevent high hazard backsiphonage and low-head backpressure backflow, ensuring the protection of potable water supplies. It features a 3/4" hose thread connection and is suitable for installation on sill cocks, yard hydrants, and wall hydrants. The device includes two independently operating check valves with an atmospheric vent, allowing for visual indication of failure and field testing without special gauges.

Constructed with lead-free materials, the LFN9-CD complies with lead-free installation requirements. It has a maximum working pressure of 125 psi and can handle temperatures up to 180°F. The design allows for both vertical and horizontal installation, and it is manually drainable for freeze protection. The product meets ASSE Standard 1052 and is tested and approved by various authorities, making it a reliable choice for applications requiring backflow prevention.

Datasheet Summary
Powered by GS/AI

The LFN9-CD Field Testable Hose Connection Backflow Preventer is designed to prevent high hazard backsiphonage and low-head backpressure backflow, ensuring the protection of potable water supplies. It features a 3/4" hose thread connection and is suitable for installation on sill cocks, yard hydrants, and wall hydrants. The device includes two independently operating check valves with an atmospheric vent, allowing for visual indication of failure and field testing without special gauges.

Constructed with lead-free materials, the LFN9-CD complies with lead-free installation requirements. It has a maximum working pressure of 125 psi and can handle temperatures up to 180°F. The design allows for both vertical and horizontal installation, and it is manually drainable for freeze protection. The product meets ASSE Standard 1052 and is tested and approved by various authorities, making it a reliable choice for applications requiring backflow prevention.

Suppliers

Company
Product
Description
Supplier Links
Field Testable Hose Connection Backflow Preventer - LFN9-CD - Watts
North Andover, MA, USA
Field Testable Hose Connection Backflow Preventer
LFN9-CD
Field Testable Hose Connection Backflow Preventer LFN9-CD
Series LFN9-CD is designed to prevent high hazard backsiphonage backflow and low-head backpressure (10ft. or less) from contaminating the potable water supply. The LFN9-CD is ideally suited to prevent backflow associated with hose connections and may be screwed directly to the sill cock, yard hydrant or wall hydrant. Typical installations include service sinks, chemical dispensers, sill cocks and frost proof hydrants. Maximum Working Pressure: 125psi (8.6 bar).

Series LFN9-CD is designed to prevent high hazard backsiphonage backflow and low-head backpressure (10ft. or less) from contaminating the potable water supply. The LFN9-CD is ideally suited to prevent backflow associated with hose connections and may be screwed directly to the sill cock, yard hydrant or wall hydrant. Typical installations include service sinks, chemical dispensers, sill cocks and frost proof hydrants. Maximum Working Pressure: 125psi (8.6 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFN9-CD
Product Name Field Testable Hose Connection Backflow Preventer
Valve Type Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, M11 -  - Rotork plc
Specs
Media Water
Maximum Pressure 12.00 psi (8.45 m H2O)
View Details
VALVES - BP-038-PVDF-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-21-C LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details