Watts 1/2 in. to 1 in. Lead Free* Full Port Ball Valve LFWPBV

Description
LFWPBV-08:1/2 in. CF x 1/2 in. CF Lead Free* LFWPBV-12: 3/4 in. CF x 3/4 in. CF Lead Free* LFWPBV-16: 1 in. CF x 1 in. CF Lead Free*
Datasheet
Description
LFWPBV-08:1/2 in. CF x 1/2 in. CF Lead Free* LFWPBV-12: 3/4 in. CF x 3/4 in. CF Lead Free* LFWPBV-16: 1 in. CF x 1 in. CF Lead Free*
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 in. to 1 in. Lead Free* Full Port Ball Valve - LFWPBV - Watts
North Andover, MA, USA
1/2 in. to 1 in. Lead Free* Full Port Ball Valve
LFWPBV
1/2 in. to 1 in. Lead Free* Full Port Ball Valve LFWPBV
LFWPBV-08:1/2 in. CF x 1/2 in. CF Lead Free* LFWPBV-12: 3/4 in. CF x 3/4 in. CF Lead Free* LFWPBV-16: 1 in. CF x 1 in. CF Lead Free*

LFWPBV-08:1/2 in. CF x 1/2 in. CF Lead Free*
LFWPBV-12: 3/4 in. CF x 3/4 in. CF Lead Free*
LFWPBV-16: 1 in. CF x 1 in. CF Lead Free*

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Valves
Product Number LFWPBV
Product Name 1/2 in. to 1 in. Lead Free* Full Port Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-CPVC-T-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.75 inch (19.05 mm)
View Details
T 21 Ball Valve 0 5 4 - 1623010 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PP; PP
Valve Size 1.00 inch (25.40 mm)
View Details
10-32 Threaded Ports, On/Off Ball Valve - MBV - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details