TelephoneStuff.com Samsung 8 Channel Standalone Digital Video Recorder SHR-4081

Description
8 Channel Standalone Digital Video Recorder is an MPEG-4 real time digital video recorder capable of 240 ips recording rate in CIF mode. It can also record 8 channels of synchronized audio and various kinds of resolutions in different modes. Each channel can be individually adjusted at a variable record rate which will help save HDD storage. Digital Video Recorder Features: - Eight channel DDR - Resolution: CIF, Half D1, Full D1 - Recording rate: Max. 240 ips (CIF) - Built-in USB 2.0 and IEEE-1394 interface - Back-up: USB HDD, IEEE-1394, or memory - Audio Recording: 8 in/1 out - Motion detection - PTZ control - Loop through video - Triplex operation (monitoring, playback, and recording)
Description
8 Channel Standalone Digital Video Recorder is an MPEG-4 real time digital video recorder capable of 240 ips recording rate in CIF mode. It can also record 8 channels of synchronized audio and various kinds of resolutions in different modes. Each channel can be individually adjusted at a variable record rate which will help save HDD storage. Digital Video Recorder Features: - Eight channel DDR - Resolution: CIF, Half D1, Full D1 - Recording rate: Max. 240 ips (CIF) - Built-in USB 2.0 and IEEE-1394 interface - Back-up: USB HDD, IEEE-1394, or memory - Audio Recording: 8 in/1 out - Motion detection - PTZ control - Loop through video - Triplex operation (monitoring, playback, and recording)

Suppliers

Company
Product
Description
Supplier Links
Samsung 8 Channel Standalone Digital Video Recorder - SHR-4081 - TelephoneStuff.com
Huntington Beach, CA, USA
Samsung 8 Channel Standalone Digital Video Recorder
SHR-4081
Samsung 8 Channel Standalone Digital Video Recorder SHR-4081
8 Channel Standalone Digital Video Recorder is an MPEG-4 real time digital video recorder capable of 240 ips recording rate in CIF mode. It can also record 8 channels of synchronized audio and various kinds of resolutions in different modes. Each channel can be individually adjusted at a variable record rate which will help save HDD storage. Digital Video Recorder Features: - Eight channel DDR - Resolution: CIF, Half D1, Full D1 - Recording rate: Max. 240 ips (CIF) - Built-in USB 2.0 and IEEE-1394 interface - Back-up: USB HDD, IEEE-1394, or memory - Audio Recording: 8 in/1 out - Motion detection - PTZ control - Loop through video - Triplex operation (monitoring, playback, and recording)

8 Channel Standalone Digital Video Recorder is an MPEG-4 real time digital video recorder capable of 240 ips recording rate in CIF mode. It can also record 8 channels of synchronized audio and various kinds of resolutions in different modes. Each channel can be individually adjusted at a variable record rate which will help save HDD storage.
Digital Video Recorder Features:
- Eight channel DDR
- Resolution: CIF, Half D1, Full D1
- Recording rate: Max. 240 ips (CIF)
- Built-in USB 2.0 and IEEE-1394 interface
- Back-up: USB HDD, IEEE-1394, or memory
- Audio Recording: 8 in/1 out
- Motion detection
- PTZ control
- Loop through video
- Triplex operation (monitoring, playback, and recording)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Digital Video Recorders
Product Number SHR-4081
Product Name Samsung 8 Channel Standalone Digital Video Recorder
Digital Video Output USB
Unlock Full Specs
to access all available technical data

Similar Products

 - Quazar VR 1600R2X - Boulder Imaging, Inc.
Boulder Imaging, Inc.
Specs
Image Black & White; Monochrome; Color
Video Format NTSC; PAL; RS-170; CCIR; CamLink,DVI
Digital Video Output TTL (optional feature)
View Details
Industrial Video Recorder - MxNVR-MO4 Series - Moxa Inc.
Specs
Image Color
Video Format NTSC; PAL
Digital Video Output Ethernet
View Details