TelephoneStuff.com jWIN Electronics Video Recording System CR9800

Description
Video recording system. Features: - Jwin VCR recoding system - Real-time, high-density, and time-lapse recoding - Jog and shuffle control function with still playback mode - Azimuth 4 head helical scanning system - Time lapse VCR function with elapsed time display - Various recording types: normal, repeat, timer, series, alarm, one-shot - Multiplexer and matrix-switcher connection support - Auto-switcher function - Trigger and buzzer functions - Self-diagnosis function - Power-fail recall function - Supports frame-by-frame tape playback (still mode) - 30 Day battery backup for preset settings - Video signal system: EIA standard (525 lines, 60 fields), NTSC color signal - Recording/playback time: 6H / 960H - High-speed rewind (about 65 seconds) - Power consumption: 15Watts - Remote included - Box dimensions: 16.75"L x 13.5"W x 7.5"H - Color: Silver
Description
Video recording system. Features: - Jwin VCR recoding system - Real-time, high-density, and time-lapse recoding - Jog and shuffle control function with still playback mode - Azimuth 4 head helical scanning system - Time lapse VCR function with elapsed time display - Various recording types: normal, repeat, timer, series, alarm, one-shot - Multiplexer and matrix-switcher connection support - Auto-switcher function - Trigger and buzzer functions - Self-diagnosis function - Power-fail recall function - Supports frame-by-frame tape playback (still mode) - 30 Day battery backup for preset settings - Video signal system: EIA standard (525 lines, 60 fields), NTSC color signal - Recording/playback time: 6H / 960H - High-speed rewind (about 65 seconds) - Power consumption: 15Watts - Remote included - Box dimensions: 16.75"L x 13.5"W x 7.5"H - Color: Silver

Suppliers

Company
Product
Description
Supplier Links
jWIN Electronics Video Recording System - CR9800 - TelephoneStuff.com
Huntington Beach, CA, USA
jWIN Electronics Video Recording System
CR9800
jWIN Electronics Video Recording System CR9800
Video recording system. Features: - Jwin VCR recoding system - Real-time, high-density, and time-lapse recoding - Jog and shuffle control function with still playback mode - Azimuth 4 head helical scanning system - Time lapse VCR function with elapsed time display - Various recording types: normal, repeat, timer, series, alarm, one-shot - Multiplexer and matrix-switcher connection support - Auto-switcher function - Trigger and buzzer functions - Self-diagnosis function - Power-fail recall function - Supports frame-by-frame tape playback (still mode) - 30 Day battery backup for preset settings - Video signal system: EIA standard (525 lines, 60 fields), NTSC color signal - Recording/playback time: 6H / 960H - High-speed rewind (about 65 seconds) - Power consumption: 15Watts - Remote included - Box dimensions: 16.75"L x 13.5"W x 7.5"H - Color: Silver

Video recording system.
Features:
- Jwin VCR recoding system
- Real-time, high-density, and time-lapse recoding
- Jog and shuffle control function with still playback mode
- Azimuth 4 head helical scanning system
- Time lapse VCR function with elapsed time display
- Various recording types: normal, repeat, timer, series, alarm, one-shot
- Multiplexer and matrix-switcher connection support
- Auto-switcher function
- Trigger and buzzer functions
- Self-diagnosis function
- Power-fail recall function
- Supports frame-by-frame tape playback (still mode)
- 30 Day battery backup for preset settings
- Video signal system: EIA standard (525 lines, 60 fields), NTSC color signal
- Recording/playback time: 6H / 960H
- High-speed rewind (about 65 seconds)
- Power consumption: 15Watts
- Remote included
- Box dimensions: 16.75"L x 13.5"W x 7.5"H
- Color: Silver

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Digital Video Recorders
Product Number CR9800
Product Name jWIN Electronics Video Recording System
Unlock Full Specs
to access all available technical data

Similar Products

 - Quazar VR 1600R2X - Boulder Imaging, Inc.
Boulder Imaging, Inc.
Specs
Image Black & White; Monochrome; Color
Video Format NTSC; PAL; RS-170; CCIR; CamLink,DVI
Digital Video Output TTL (optional feature)
View Details
Industrial Video Recorder - MxNVR-MO4 Series - Moxa Inc.
Specs
Image Color
Video Format NTSC; PAL
Digital Video Output Ethernet
View Details
CCTV -  - Quintron Systems, Inc.
Quintron Systems, Inc.
View Details