TelephoneStuff.com Samsung 16 Channel Standalone Digital Video Recorder SHR-2160

Description
16 Channel Stand-Alone Digital Video Recorder is an improved MPEG-4 video recorder that is capable of recording 120ips in CIF mode. It operates in triplex mode (monitoring, playback, recording) and can also record synchronized audio on 4 channels at selectable resolutions. Each channel can independently record at variable rates helping reduce HDD storage. The digital video recorder includes a built-in front USB 2.0 slot, which can be used for internal HDD expansion or external back-up storage. It can also be used with a memory stick, adding speed and convenience to video clip downloads. Digital Video Recorder Features: - Sixteen channel DVR - Resolution: CIF, Half D1 - Recording rate: Max. 120 ips (CIF) - Built-in USB 2.0 - Back-up: USB HDD or memory - Audio Recording: 4 in/1 out - Motion detection - PTZ control - Loop through video - DDNS support (multiple options) - Audio through internet supported - Remote controller
Description
16 Channel Stand-Alone Digital Video Recorder is an improved MPEG-4 video recorder that is capable of recording 120ips in CIF mode. It operates in triplex mode (monitoring, playback, recording) and can also record synchronized audio on 4 channels at selectable resolutions. Each channel can independently record at variable rates helping reduce HDD storage. The digital video recorder includes a built-in front USB 2.0 slot, which can be used for internal HDD expansion or external back-up storage. It can also be used with a memory stick, adding speed and convenience to video clip downloads. Digital Video Recorder Features: - Sixteen channel DVR - Resolution: CIF, Half D1 - Recording rate: Max. 120 ips (CIF) - Built-in USB 2.0 - Back-up: USB HDD or memory - Audio Recording: 4 in/1 out - Motion detection - PTZ control - Loop through video - DDNS support (multiple options) - Audio through internet supported - Remote controller

Suppliers

Company
Product
Description
Supplier Links
Samsung 16 Channel Standalone Digital Video Recorder - SHR-2160 - TelephoneStuff.com
Huntington Beach, CA, USA
Samsung 16 Channel Standalone Digital Video Recorder
SHR-2160
Samsung 16 Channel Standalone Digital Video Recorder SHR-2160
16 Channel Stand-Alone Digital Video Recorder is an improved MPEG-4 video recorder that is capable of recording 120ips in CIF mode. It operates in triplex mode (monitoring, playback, recording) and can also record synchronized audio on 4 channels at selectable resolutions. Each channel can independently record at variable rates helping reduce HDD storage. The digital video recorder includes a built-in front USB 2.0 slot, which can be used for internal HDD expansion or external back-up storage. It can also be used with a memory stick, adding speed and convenience to video clip downloads. Digital Video Recorder Features: - Sixteen channel DVR - Resolution: CIF, Half D1 - Recording rate: Max. 120 ips (CIF) - Built-in USB 2.0 - Back-up: USB HDD or memory - Audio Recording: 4 in/1 out - Motion detection - PTZ control - Loop through video - DDNS support (multiple options) - Audio through internet supported - Remote controller

16 Channel Stand-Alone Digital Video Recorder is an improved MPEG-4 video recorder that is capable of recording 120ips in CIF mode. It operates in triplex mode (monitoring, playback, recording) and can also record synchronized audio on 4 channels at selectable resolutions. Each channel can independently record at variable rates helping reduce HDD storage. The digital video recorder includes a built-in front USB 2.0 slot, which can be used for internal HDD expansion or external back-up storage. It can also be used with a memory stick, adding speed and convenience to video clip downloads.
Digital Video Recorder Features:
- Sixteen channel DVR
- Resolution: CIF, Half D1
- Recording rate: Max. 120 ips (CIF)
- Built-in USB 2.0
- Back-up: USB HDD or memory
- Audio Recording: 4 in/1 out
- Motion detection
- PTZ control
- Loop through video
- DDNS support (multiple options)
- Audio through internet supported
- Remote controller

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Digital Video Recorders
Product Number SHR-2160
Product Name Samsung 16 Channel Standalone Digital Video Recorder
Digital Video Output USB
Unlock Full Specs
to access all available technical data

Similar Products

Vision Inspector™ - Beacon - Boulder Imaging, Inc.
Boulder Imaging, Inc.
Specs
Image Black & White; Monochrome; Color
Video Format NTSC; PAL; RS-170; CCIR; CamLink,DVI
Digital Video Output TTL (optional feature)
View Details
Industrial Video Recorder - MxNVR-MO4 Series - Moxa Inc.
Specs
Image Color
Video Format NTSC; PAL
Digital Video Output Ethernet
View Details