TelephoneStuff.com Samsung 8 Channel Stand-Alone Digital Video Recorder with.. SHR-5082

Description
8 Channel Stand-Alone Digital Video Recorder uses dual codec to record to the local HDD and transmit video over the network. It has various back-up options, including USB and a built-in DVD-RW. The digital video recorder can be monitored and viewed remotely using a web browser or Samsung’s remote software. Digital Video Recorder Features: - MPEG-4 Compression: provides crisp and high quality images, which allows for high quality recording and remote monitoring - Video recording of up to 120 ips distributed across up to 8 cameras - 4 channel audio recording - Dual codec to enhance recording and network transmission - Supports VGA and S-Video composite outputs - Back-up by USB 2.0: USB memory, external HDD, or external DVD-RW - Multiple video outputs supported - Simultaneous VGA and composite output - Watermark to prevent video alteration - Up to 3 users can connect to the DVR simultaneously - Convenient infrared remote control - Smooth back-up by using built-in DVD-RW - POS / ATM 3rd party interface support - Convenient User Interface: - Event - Date/Time - Go to First/Last - Backup Search - Calendar functions
Description
8 Channel Stand-Alone Digital Video Recorder uses dual codec to record to the local HDD and transmit video over the network. It has various back-up options, including USB and a built-in DVD-RW. The digital video recorder can be monitored and viewed remotely using a web browser or Samsung’s remote software. Digital Video Recorder Features: - MPEG-4 Compression: provides crisp and high quality images, which allows for high quality recording and remote monitoring - Video recording of up to 120 ips distributed across up to 8 cameras - 4 channel audio recording - Dual codec to enhance recording and network transmission - Supports VGA and S-Video composite outputs - Back-up by USB 2.0: USB memory, external HDD, or external DVD-RW - Multiple video outputs supported - Simultaneous VGA and composite output - Watermark to prevent video alteration - Up to 3 users can connect to the DVR simultaneously - Convenient infrared remote control - Smooth back-up by using built-in DVD-RW - POS / ATM 3rd party interface support - Convenient User Interface: - Event - Date/Time - Go to First/Last - Backup Search - Calendar functions

Suppliers

Company
Product
Description
Supplier Links
Samsung 8 Channel Stand-Alone Digital Video Recorder with.. - SHR-5082 - TelephoneStuff.com
Huntington Beach, CA, USA
Samsung 8 Channel Stand-Alone Digital Video Recorder with..
SHR-5082
Samsung 8 Channel Stand-Alone Digital Video Recorder with.. SHR-5082
8 Channel Stand-Alone Digital Video Recorder uses dual codec to record to the local HDD and transmit video over the network. It has various back-up options, including USB and a built-in DVD-RW. The digital video recorder can be monitored and viewed remotely using a web browser or Samsung’s remote software. Digital Video Recorder Features: - MPEG-4 Compression: provides crisp and high quality images, which allows for high quality recording and remote monitoring - Video recording of up to 120 ips distributed across up to 8 cameras - 4 channel audio recording - Dual codec to enhance recording and network transmission - Supports VGA and S-Video composite outputs - Back-up by USB 2.0: USB memory, external HDD, or external DVD-RW - Multiple video outputs supported - Simultaneous VGA and composite output - Watermark to prevent video alteration - Up to 3 users can connect to the DVR simultaneously - Convenient infrared remote control - Smooth back-up by using built-in DVD-RW - POS / ATM 3rd party interface support - Convenient User Interface: - Event - Date/Time - Go to First/Last - Backup Search - Calendar functions

8 Channel Stand-Alone Digital Video Recorder uses dual codec to record to the local HDD and transmit video over the network. It has various back-up options, including USB and a built-in DVD-RW. The digital video recorder can be monitored and viewed remotely using a web browser or Samsung’s remote software.
Digital Video Recorder Features:
- MPEG-4 Compression: provides crisp and high quality images, which allows for high quality recording and remote monitoring
- Video recording of up to 120 ips distributed across up to 8 cameras
- 4 channel audio recording
- Dual codec to enhance recording and network transmission
- Supports VGA and S-Video composite outputs
- Back-up by USB 2.0: USB memory, external HDD, or external
DVD-RW
- Multiple video outputs supported
- Simultaneous VGA and composite output
- Watermark to prevent video alteration
- Up to 3 users can connect to the DVR simultaneously
- Convenient infrared remote control
- Smooth back-up by using built-in DVD-RW
- POS / ATM 3rd party interface support
- Convenient User Interface:
- Event
- Date/Time
- Go to First/Last
- Backup Search
- Calendar functions

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Digital Video Recorders
Product Number SHR-5082
Product Name Samsung 8 Channel Stand-Alone Digital Video Recorder with..
Digital Video Output USB
Unlock Full Specs
to access all available technical data

Similar Products

 - Quazar VR 600R - Boulder Imaging, Inc.
Boulder Imaging, Inc.
Specs
Image Black & White; Monochrome; Color
Video Format NTSC; PAL; RS-170; CCIR; CamLink,DVI
Digital Video Output TTL (optional feature)
View Details
Industrial Video Recorder - MxNVR-MO4 Series - Moxa Inc.
Specs
Image Color
Video Format NTSC; PAL
Digital Video Output Ethernet
View Details
CCTV -  - Quintron Systems, Inc.
Quintron Systems, Inc.
View Details