ebm-papst Inc. Centrifugal Fans RL90-18/06

Description
ebm-papst RL90-18/06 Centrifugal Fan
Request a Quote
Description
ebm-papst RL90-18/06 Centrifugal Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fans - 4684731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
4684731
Centrifugal Fans 4684731
ebm-papst RL90-18/06 Centrifugal Fan

ebm-papst RL90-18/06 Centrifugal Fan

Supplier's Site
EBM Radial Blowers - RL90-18/06 - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Radial Blowers
RL90-18/06
EBM Radial Blowers RL90-18/06
FAN

FAN

Supplier's Site
Centrifugal Fan, 115Vac, 24.7Cfm, 6Dba; Blower Type Ebm-Papst - 26H0349 - Newark, An Avnet Company
Chicago, IL, United States
Centrifugal Fan, 115Vac, 24.7Cfm, 6Dba; Blower Type Ebm-Papst
26H0349
Centrifugal Fan, 115Vac, 24.7Cfm, 6Dba; Blower Type Ebm-Papst 26H0349
CENTRIFUGAL FAN, 115VAC, 24.7CFM, 6DBA; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:120.6mm; External Depth:37mm; Air Flow - CFM:24.7CFM; Air Flow - m3/min:0.7m³/min; Noise Rating:62dBA RoHS Compliant: Yes

CENTRIFUGAL FAN, 115VAC, 24.7CFM, 6DBA; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:120.6mm; External Depth:37mm; Air Flow - CFM:24.7CFM; Air Flow - m3/min:0.7m³/min; Noise Rating:62dBA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Galco Industrial Electronics Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 4684731 RL90-18/06 26H0349
Product Name Centrifugal Fans EBM Radial Blowers Centrifugal Fan, 115Vac, 24.7Cfm, 6Dba; Blower Type Ebm-Papst
Fan / Blower Diameter 4.7 inch (121 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Gas Booster - Series GMD - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
Filter Fans - 2364582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 160 SCFM (272 m³/hr)
View Details
Industrial Exhauster - Series 05 - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 12.0 to 57.0 inch (305 to 1448 mm)
Features Dampers
View Details