ebm-papst Inc. EBM Crossflow Blowers 55416.2725

Description
FAN, 65MM 115VAC 110CFM SLEEVE
Datasheet
Description
FAN, 65MM 115VAC 110CFM SLEEVE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EBM Crossflow Blowers - 55416.27250 - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Crossflow Blowers
55416.27250
EBM Crossflow Blowers 55416.27250
FAN, 65MM 115VAC 110CFM SLEEVE

FAN, 65MM 115VAC 110CFM SLEEVE

Supplier's Site
Sheung Wan, Hong Kong
Blowers AC CrossFlow Blower, 115VAC, 46W

Blowers AC CrossFlow Blower, 115VAC, 46W

Buy Now Datasheet
Sheung Wan, Hong Kong
Blowers
55416.2725
Blowers 55416.2725
Blowers AC CrossFlow Blower, 115VAC, 46W

Blowers AC CrossFlow Blower, 115VAC, 46W

Buy Now Datasheet

Technical Specifications

  Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 55416.27250 55416.27250
Product Name EBM Crossflow Blowers Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Positive Displacement Blowers - Bulk Vehicle Blowers - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Filter Fans - 653432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 115 SCFM (195 m³/hr)
View Details
Fiberglass Bifurcated Duct Axial Fan - Series 28B & 29B - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 24.0 to 48.0 inch (610 to 1219 mm)
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details