ebm-papst Inc. Ac Centrifugal Blower, 133 X 204Mm, 115V; Blower Type Ebm-Papst D2E133-DM67-78

Description
AC CENTRIFUGAL BLOWER, 133 X 204MM, 115V; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:213mm; External Depth:270mm; Air Flow - CFM:420CFM; Air Flow - m3/min:11.9m³/min; Noise Rating:55dBA RoHS Compliant: Yes
Datasheet
Description
AC CENTRIFUGAL BLOWER, 133 X 204MM, 115V; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:213mm; External Depth:270mm; Air Flow - CFM:420CFM; Air Flow - m3/min:11.9m³/min; Noise Rating:55dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Centrifugal Blower, 133 X 204Mm, 115V; Blower Type Ebm-Papst - 73C1192 - Newark, An Avnet Company
Chicago, IL, United States
Ac Centrifugal Blower, 133 X 204Mm, 115V; Blower Type Ebm-Papst
73C1192
Ac Centrifugal Blower, 133 X 204Mm, 115V; Blower Type Ebm-Papst 73C1192
AC CENTRIFUGAL BLOWER, 133 X 204MM, 115V; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:213mm; External Depth:270mm; Air Flow - CFM:420CFM; Air Flow - m3/min:11.9m³/min; Noise Rating:55dBA RoHS Compliant: Yes

AC CENTRIFUGAL BLOWER, 133 X 204MM, 115V; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:213mm; External Depth:270mm; Air Flow - CFM:420CFM; Air Flow - m3/min:11.9m³/min; Noise Rating:55dBA RoHS Compliant: Yes

Supplier's Site
EBM Centrifugal Blower - D2E133-DM67-78 - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Centrifugal Blower
D2E133-DM67-78
EBM Centrifugal Blower D2E133-DM67-78
FAN

FAN

Supplier's Site
Blower, Dual Inlet Centrifugal Blower - 70104913 - Allied Electronics, Inc.
Fort Worth, TX, USA
Blower, Dual Inlet Centrifugal Blower
70104913
Blower, Dual Inlet Centrifugal Blower 70104913
Blower, Dual Inlet Centrifugal Blower

Blower, Dual Inlet Centrifugal Blower

Supplier's Site
Sheung Wan, Hong Kong
Blowers AC Centrifugal Blower

Blowers AC Centrifugal Blower

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 73C1192 D2E133-DM67-78 70104913 D2E133-DM67-78
Product Name Ac Centrifugal Blower, 133 X 204Mm, 115V; Blower Type Ebm-Papst EBM Centrifugal Blower Blower, Dual Inlet Centrifugal Blower Blowers
Air Flow Rate 420 SCFM (714 m³/hr) 420 SCFM (714 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2364582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 160 SCFM (272 m³/hr)
View Details
MD-Pneumatics - EX ATEX Blower Solutions - EX5511 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details