ebm-papst Inc. Blower;AC;Centrifugal;Dual Inlet;230V;353CFM;55dBA;133mm;Capacitor not Incl. D2E133-DM47-A3

Description
Features: AC Dual Inlet Forward Curved Centrifugal Blower Via a Bracket, the Integrated External-Rotor Motor Is Mounted on One Side of the Housing Housing and Impeller Made of Galvanized Sheet-Steel Forward Curved Impellers Are Directly Press-Fitted onto the Rotor of the External-Rotor Motor Direction of Rotation Is CW as Seen From Inlet Opposite the Cable Exit Insulation Class “B” Maintenance-Free Ball Bearings UL, CSA, VDE Approvals on Some Models, Please Contact Application Engineering
Datasheet
Description
Features: AC Dual Inlet Forward Curved Centrifugal Blower Via a Bracket, the Integrated External-Rotor Motor Is Mounted on One Side of the Housing Housing and Impeller Made of Galvanized Sheet-Steel Forward Curved Impellers Are Directly Press-Fitted onto the Rotor of the External-Rotor Motor Direction of Rotation Is CW as Seen From Inlet Opposite the Cable Exit Insulation Class “B” Maintenance-Free Ball Bearings UL, CSA, VDE Approvals on Some Models, Please Contact Application Engineering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower;AC;Centrifugal;Dual Inlet;230V;353CFM;55dBA;133mm;Capacitor not Incl. - 70104994 - Allied Electronics, Inc.
Fort Worth, TX, USA
Blower;AC;Centrifugal;Dual Inlet;230V;353CFM;55dBA;133mm;Capacitor not Incl.
70104994
Blower;AC;Centrifugal;Dual Inlet;230V;353CFM;55dBA;133mm;Capacitor not Incl. 70104994
Features: AC Dual Inlet Forward Curved Centrifugal Blower Via a Bracket, the Integrated External-Rotor Motor Is Mounted on One Side of the Housing Housing and Impeller Made of Galvanized Sheet-Steel Forward Curved Impellers Are Directly Press-Fitted onto the Rotor of the External-Rotor Motor Direction of Rotation Is CW as Seen From Inlet Opposite the Cable Exit Insulation Class “B” Maintenance-Free Ball Bearings UL, CSA, VDE Approvals on Some Models, Please Contact Application Engineering

Features:

  • AC Dual Inlet Forward Curved Centrifugal Blower
  • Via a Bracket, the Integrated External-Rotor Motor Is Mounted on One Side of the Housing
  • Housing and Impeller Made of Galvanized Sheet-Steel
  • Forward Curved Impellers Are Directly Press-Fitted onto the Rotor of the External-Rotor Motor
  • Direction of Rotation Is CW as Seen From Inlet Opposite the Cable Exit
  • Insulation Class “B”
  • Maintenance-Free Ball Bearings
  • UL, CSA, VDE Approvals on Some Models, Please Contact Application Engineering
Supplier's Site
Sheung Wan, Hong Kong
Blowers AC Centrifugal Blower, 133mm Round, 230VAC, 353CFM

Blowers AC Centrifugal Blower, 133mm Round, 230VAC, 353CFM

Buy Now Datasheet
EBM Centrifugal Blower - D2E133-DM47-A3 - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Centrifugal Blower
D2E133-DM47-A3
EBM Centrifugal Blower D2E133-DM47-A3
FAN

FAN

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Galco Industrial Electronics
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 70104994 D2E133-DM47-A3 D2E133-DM47-A3
Product Name Blower;AC;Centrifugal;Dual Inlet;230V;353CFM;55dBA;133mm;Capacitor not Incl. Blowers EBM Centrifugal Blower
Applications / Use Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2095813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 6.3 inch (160 mm)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details