ebm-papst Inc. EBM Centrifugal Blower G2E120-AR54-43

Description
FAN, 115VAC 152CFM
Datasheet
Description
FAN, 115VAC 152CFM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EBM Centrifugal Blower - G2E120-AR54-43 - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Centrifugal Blower
G2E120-AR54-43
EBM Centrifugal Blower G2E120-AR54-43
FAN, 115VAC 152CFM

FAN, 115VAC 152CFM

Supplier's Site
Ac Centrifugal Blower, 120 X 115Mm, 115V; Blower Type Ebm-Papst - 47M1843 - Newark, An Avnet Company
Chicago, IL, United States
Ac Centrifugal Blower, 120 X 115Mm, 115V; Blower Type Ebm-Papst
47M1843
Ac Centrifugal Blower, 120 X 115Mm, 115V; Blower Type Ebm-Papst 47M1843
AC CENTRIFUGAL BLOWER, 120 X 115MM, 115V; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:190mm; External Depth:115mm; Air Flow - CFM:152CFM; Air Flow - m3/min:4.304m³/min; Noise Rating:62dBA RoHS Compliant: Yes

AC CENTRIFUGAL BLOWER, 120 X 115MM, 115V; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:190mm; External Depth:115mm; Air Flow - CFM:152CFM; Air Flow - m3/min:4.304m³/min; Noise Rating:62dBA RoHS Compliant: Yes

Supplier's Site Datasheet
Blower;AC;Centrifugal;Single Inlet;115V;152CFM;62dBA;Ball;120mm;Cap not Included - 70105388 - Allied Electronics, Inc.
Fort Worth, TX, USA
Blower;AC;Centrifugal;Single Inlet;115V;152CFM;62dBA;Ball;120mm;Cap not Included
70105388
Blower;AC;Centrifugal;Single Inlet;115V;152CFM;62dBA;Ball;120mm;Cap not Included 70105388
Features: AC Single Inlet Forward Curved Centrifugal Blower Via a Bracket, the Integrated External-Rotor Motor Is Mounted on One Side of the Housing Housing of Die Cast Aluminum; Impeller of Galvanized Sheet-Steel Forward Curved Impellers Are Directly Press-Fitted onto the Rotor of the External-Rotor Motor Direction of Rotation Is CW as Seen From Suction Side Insulation Class “B” Maintenance-Free Ball Bearings UL, CSA, VDE Approvals on Some Models, Please Contact Application Engineering

Features:

  • AC Single Inlet Forward Curved Centrifugal Blower
  • Via a Bracket, the Integrated External-Rotor Motor Is Mounted on One Side of the Housing
  • Housing of Die Cast Aluminum; Impeller of Galvanized Sheet-Steel
  • Forward Curved Impellers Are Directly Press-Fitted onto the Rotor of the External-Rotor Motor
  • Direction of Rotation Is CW as Seen From Suction Side
  • Insulation Class “B”
  • Maintenance-Free Ball Bearings
  • UL, CSA, VDE Approvals on Some Models, Please Contact Application Engineering
Supplier's Site
Sheung Wan, Hong Kong
Blowers AC Centrifugal Blower, 120mm Round, 115VAC, 152CFM

Blowers AC Centrifugal Blower, 120mm Round, 115VAC, 152CFM

Buy Now Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number G2E120-AR54-43 47M1843 70105388 G2E120-AR54-43
Product Name EBM Centrifugal Blower Ac Centrifugal Blower, 120 X 115Mm, 115V; Blower Type Ebm-Papst Blower;AC;Centrifugal;Single Inlet;115V;152CFM;62dBA;Ball;120mm;Cap not Included Blowers
Air Flow Rate 152 SCFM (258 m³/hr) 152 SCFM (258 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9159984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 8.5 inch (215 mm)
Air Flow Rate 82 SCFM (139 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Backward Curved Centrifugal, Configurations - Series 03 Configurations - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details