ebm-papst Inc. Blower Type Ebm-Papst D2D133-AB02-07

Description
Blower Type:Centrifugal; Supply Voltage:400VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:215mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing; Power Connection Type:3 Lead Wires RoHS Compliant: Yes
Datasheet
Description
Blower Type:Centrifugal; Supply Voltage:400VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:215mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing; Power Connection Type:3 Lead Wires RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower Type Ebm-Papst - 87H7460 - Newark, An Avnet Company
Chicago, IL, United States
Blower Type Ebm-Papst
87H7460
Blower Type Ebm-Papst 87H7460
Blower Type:Centrifugal; Supply Voltage:400VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:215mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing; Power Connection Type:3 Lead Wires RoHS Compliant: Yes

Blower Type:Centrifugal; Supply Voltage:400VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:215mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing; Power Connection Type:3 Lead Wires RoHS Compliant: Yes

Supplier's Site Datasheet
EBM MISC - D2D133-AB02-07 - Galco Industrial Electronics
Madison Heights, MI, United States
CENTRIFUGAL BLOWER 400VAC 50/60HZ

CENTRIFUGAL BLOWER 400VAC 50/60HZ

Supplier's Site
Sheung Wan, Hong Kong
Blowers AC Centrifugal Blower, 400VAC, 2050RPM

Blowers AC Centrifugal Blower, 400VAC, 2050RPM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 87H7460 D2D133-AB02-07 D2D133-AB02-07
Product Name Blower Type Ebm-Papst EBM MISC Blowers
Design Centrifugal; Other; Centrifugal Centrifugal
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blowers - Aerzen Turbo Generation 5plus - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Draft Forced Draft
View Details
Extractor Fans - 272766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 15.0 inch (381 mm)
Air Flow Rate 950 SCFM (1615 m³/hr)
View Details
Duct Axial® Fans - Series 44, 44V, 46, 46V, 48, & 48V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details