ebm-papst Inc. EBM Radial Blowers RG125-19/06

Description
FAN, 115VAC 55CFM BALL BEARING FLAT
Datasheet
Description
FAN, 115VAC 55CFM BALL BEARING FLAT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EBM Radial Blowers - RG125-19/06 - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Radial Blowers
RG125-19/06
EBM Radial Blowers RG125-19/06
FAN, 115VAC 55CFM BALL BEARING FLAT

FAN, 115VAC 55CFM BALL BEARING FLAT

Supplier's Site
Ac Flat Pack Blower, 180 X 40Mm, 115V; Blower Type Ebm-Papst - 86K9753 - Newark, An Avnet Company
Chicago, IL, United States
Ac Flat Pack Blower, 180 X 40Mm, 115V; Blower Type Ebm-Papst
86K9753
Ac Flat Pack Blower, 180 X 40Mm, 115V; Blower Type Ebm-Papst 86K9753
AC FLAT PACK BLOWER, 180 X 40MM, 115V; Blower Type:Flatpak; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:40mm; Air Flow - CFM:55.3CFM; Air Flow - m3/min:1.57m³/min; Noise Rating:64dBA; Power Rating:19WRoHS Compliant: Yes

AC FLAT PACK BLOWER, 180 X 40MM, 115V; Blower Type:Flatpak; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:40mm; Air Flow - CFM:55.3CFM; Air Flow - m3/min:1.57m³/min; Noise Rating:64dBA; Power Rating:19WRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Blowers AC Centrifugal Fan, 180x180x40mm, 115VAC, 55.3CFM, 19W, 2750RPM, Ball Bearing

Blowers AC Centrifugal Fan, 180x180x40mm, 115VAC, 55.3CFM, 19W, 2750RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number RG125-19/06 86K9753 RG125-19/06
Product Name EBM Radial Blowers Ac Flat Pack Blower, 180 X 40Mm, 115V; Blower Type Ebm-Papst Blowers
Air Flow Rate 55 SCFM (93.99 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1829833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 3.6 inch (92 mm)
Air Flow Rate 10 SCFM (17 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Backward Curved Centrifugal Fan - Series 41 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
View Details