ebm-papst Inc. Centrifugal Fans RG125-19/14N

Description
ebm-papst RG125-19/14N Centrifugal Fan
Request a Quote Datasheet
Description
ebm-papst RG125-19/14N Centrifugal Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fans - 4684680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
4684680
Centrifugal Fans 4684680
ebm-papst RG125-19/14N Centrifugal Fan

ebm-papst RG125-19/14N Centrifugal Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - RG125-19/14N - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
RG125-19/14N
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) RG125-19/14N
Win Source Part Number: 1350346-RG125-19/14N Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: RG125N Termination: 2 Wire Leads Package: Bulk Size / Dimension: Square - 180mm L x 180mm H Standard Package: 25 Voltage - Rated: 24VDC Power (Watts): 5 W Lifetime @ Temp.: 62500 Hrs @ 40°C Weight: 1.6 lbs (725.7 g) Voltage Range: 12 ~ 28VDC Width: 40.00mm Air Flow: 51.5 CFM (1.44m³/min) Bearing Type: Ball Fan Type: Blower, Centrifugal Noise: 58.0dB(A) RPM: 2550 RPM Material - Frame: Plastic, Glass Filled Material - Blade: Plastic, Fiberglass Reinforced Temperature Range - Operating: -22 ~ 167°F (-30 ~ 75°C) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8414.59.6560 Mfr: ebm-papst Inc. Base Product Number: RG125

Win Source Part Number: 1350346-RG125-19/14N
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Series: RG125N
Termination: 2 Wire Leads
Package: Bulk
Size / Dimension: Square - 180mm L x 180mm H
Standard Package: 25
Voltage - Rated: 24VDC
Power (Watts): 5 W
Lifetime @ Temp.: 62500 Hrs @ 40°C
Weight: 1.6 lbs (725.7 g)
Voltage Range: 12 ~ 28VDC
Width: 40.00mm
Air Flow: 51.5 CFM (1.44m³/min)
Bearing Type: Ball
Fan Type: Blower, Centrifugal
Noise: 58.0dB(A)
RPM: 2550 RPM
Material - Frame: Plastic, Glass Filled
Material - Blade: Plastic, Fiberglass Reinforced
Temperature Range - Operating: -22 ~ 167°F (-30 ~ 75°C)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8414.59.6560
Mfr: ebm-papst Inc.
Base Product Number: RG125

Buy Now Datasheet
EBM Radial Blowers - RG125-19/14N - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Radial Blowers
RG125-19/14N
EBM Radial Blowers RG125-19/14N
FAN, 180MM SQ X 40MM DP 24VDC 52CFM

FAN, 180MM SQ X 40MM DP 24VDC 52CFM

Supplier's Site
Dc Flat Pack Blower, 180 X 40Mm, 24V; Blower Type Ebm-Papst - 15B4967 - Newark, An Avnet Company
Chicago, IL, United States
Dc Flat Pack Blower, 180 X 40Mm, 24V; Blower Type Ebm-Papst
15B4967
Dc Flat Pack Blower, 180 X 40Mm, 24V; Blower Type Ebm-Papst 15B4967
DC FLAT PACK BLOWER, 180 X 40MM, 24V; Blower Type:Centrifugal; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:180mm; External Depth:40mm; Air Flow - CFM:51.5CFM; Air Flow - m3/min:1.45m³/min; Noise Rating:58dBA; IP Rating:IP20RoHS Compliant: Yes

DC FLAT PACK BLOWER, 180 X 40MM, 24V; Blower Type:Centrifugal; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:180mm; External Depth:40mm; Air Flow - CFM:51.5CFM; Air Flow - m3/min:1.45m³/min; Noise Rating:58dBA; IP Rating:IP20RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Blowers DC Centrifugal Fan, 180x180x40mm, 24VDC, 51.5CFM, 4.9W, 2550RPM, Ball Bearing, Leadwires

Blowers DC Centrifugal Fan, 180x180x40mm, 24VDC, 51.5CFM, 4.9W, 2550RPM, Ball Bearing, Leadwires

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Galco Industrial Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 4684680 RG125-19/14N RG125-19/14N 15B4967 RG125-19/14N
Product Name Centrifugal Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) EBM Radial Blowers Dc Flat Pack Blower, 180 X 40Mm, 24V; Blower Type Ebm-Papst Blowers
Fan / Blower Diameter 7.1 inch (180 mm)
Air Flow Rate 51 SCFM (87.5 m³/hr) 52 SCFM (87.54 m³/hr) 52 SCFM (87.54 m³/hr)
Fan / Blower Type Backward Inclined Centrifugal
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Adjustable and Fixed Pitch Vaneaxial - Series 50, 53C, 54, 55, 56, 65, 65C, 66, & 67 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details