Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FANS AND BLOWERS (INDUSTRIAL)
EBM-PAPST INC.
55442.5019 -- BLOWERS
ebm-papst Inc.
Blowers
55442.5019
Description
Blowers AC CrossFlow Blower
Galco Industrial Electronics
Done
Datasheet
Description
Blowers AC CrossFlow Blower
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Blowers
55442.50190
Blowers
55442.50190
Blowers AC CrossFlow Blower
Blowers AC CrossFlow Blower
Buy Now
Datasheet
Galco Industrial Electronics
Madison Heights, MI, United States
EBM Crossflow Blowers
55442.50190
EBM Crossflow Blowers
55442.50190
Fan, 45mm 115VAC 160CFM
Fan, 45mm 115VAC 160CFM
Supplier's Site
Technical Specifications
VAST STOCK CO., LIMITED
Galco Industrial Electronics
Product Category
Fans and Blowers (industrial)
Fans and Blowers (industrial)
Product Number
55442.50190
55442.50190
Product Name
Blowers
EBM Crossflow Blowers
Unlock Full Specs
to access all available technical data
Similar Products
Vortec
Air Flow Amplifiers
Specs
Applications / Use
Materials Handling
Environment
Clean
Air Flow Rate
32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
New York Blower Company (The)
Unit Heater
Specs
Product Form
Packaged
Configuration
Heating
Environment
Clean; Corrosive; Dirty
View Details
Rogers Machinery Company, Inc.
MD-Pneumatics - PD Plus Blowers 5500 Series Rotary Positive Displacement Blowers
5518
Specs
Applications / Use
HVAC
Air Flow Rate
1 SCFM (0.9603 m³/hr)
Static Pressure Range
277 in H2O (517 Torr)
View Details
RS Components, Ltd.
Filter Fans
2832243
Specs
Configuration
Filter Fans
Air Flow Rate
368 SCFM (625 m³/hr)
View Details