ebm-papst RL48-19/12 Centrifugal Fan
DC FLAT PACK BLOWER, 76 X 27MM, 12V; Blower Type:Flatpak; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:76mm; External Depth:27mm; Air Flow - CFM:16.5CFM; Air Flow - m3/min:0.46m³/min; Noise Rating:57dBA; Power Rating:5W RoHS Compliant: Yes
Spiral housing and blower of fiberglass reinforced plastic. Electronically commutated external rotor motor. Electrical connection via two leads AWG 22, TR 64, 12.2 In. (310 mm). Ball bearing. Mass: 2.7 Oz. (77 g). Features:
Blowers DC Centrifugal Fan, 76x76x27mm, 12VDC, 16.5CFM, 5W, 4400RPM, 5.7A Power Bel, Ball Bearing
| RS Components, Ltd. | Newark, An Avnet Company | Galco Industrial Electronics | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Fans and Blowers (industrial) | Fans and Blowers (industrial) | Fans and Blowers (industrial) | Fans and Blowers (industrial) | Fans and Blowers (industrial) |
| Product Number | 4684652 | 01M8618 | RL48-19/12 | 70104849 | RL48-19/12 |
| Product Name | Centrifugal Fans | Dc Flat Pack Blower, 76 X 27Mm, 12V; Blower Type Ebm-Papst | EBM Radial Blowers | Blower; DC Radial; VDC; 5 W; 51 dBA; Ball; 16.5 CFM; Wire Leaded; 70 degC (Max. | Blowers |
| Fan / Blower Diameter | 3.0 inch (75 mm) | ||||
| Air Flow Rate | 16 SCFM (28 m³/hr) | 16 SCFM (28.05 m³/hr) | 16 SCFM (28.05 m³/hr) | ||
| Fan / Blower Type | Forward Curved Centrifugal | ||||
| Design | Centrifugal | Other; Flatpak |