ebm-papst Inc. EBM Crossflow Blowers 55416.3707

Description
Fan, 65mm 115VAC 150CFM Sleeve
Datasheet
Description
Fan, 65mm 115VAC 150CFM Sleeve
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EBM Crossflow Blowers - 55416.37070 - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Crossflow Blowers
55416.37070
EBM Crossflow Blowers 55416.37070
Fan, 65mm 115VAC 150CFM Sleeve

Fan, 65mm 115VAC 150CFM Sleeve

Supplier's Site
Sheung Wan, Hong Kong
Blowers
55416.3707
Blowers 55416.3707
Blowers AC CrossFlow Blower, 65mm, 115VAC, 150CFM

Blowers AC CrossFlow Blower, 65mm, 115VAC, 150CFM

Buy Now Datasheet
Sheung Wan, Hong Kong
Blowers AC CrossFlow Blower, 65mm, 115VAC, 150CFM

Blowers AC CrossFlow Blower, 65mm, 115VAC, 150CFM

Buy Now Datasheet

Technical Specifications

  Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 55416.37070 55416.3707
Product Name EBM Crossflow Blowers Blowers
Unlock Full Specs
to access all available technical data

Similar Products

MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1248 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 7 SCFM (12.01 m³/hr)
Static Pressure Range 166 in H2O (310 Torr)
View Details
 - PBL.1813 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
Backward Curved Fan - N86-40200 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Turbo Blowers - FDC-100A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details