ebm-papst Inc. Blower; Blower Type Ebm-Papst G2E120-CR21-01

Description
BLOWER; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:110mm; Air Flow - CFM:150CFM; Air Flow - m3/min:4.247m³/min; Noise Rating:63dBA; Bearing Type:Ball Bearing; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
BLOWER; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:110mm; Air Flow - CFM:150CFM; Air Flow - m3/min:4.247m³/min; Noise Rating:63dBA; Bearing Type:Ball Bearing; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower; Blower Type Ebm-Papst - 15B4864 - Newark, An Avnet Company
Chicago, IL, United States
Blower; Blower Type Ebm-Papst
15B4864
Blower; Blower Type Ebm-Papst 15B4864
BLOWER; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:110mm; Air Flow - CFM:150CFM; Air Flow - m3/min:4.247m³/min; Noise Rating:63dBA; Bearing Type:Ball Bearing; IP Rating:- RoHS Compliant: Yes

BLOWER; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:110mm; Air Flow - CFM:150CFM; Air Flow - m3/min:4.247m³/min; Noise Rating:63dBA; Bearing Type:Ball Bearing; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
EBM Centrifugal Blower - G2E120-CR21-01 - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Centrifugal Blower
G2E120-CR21-01
EBM Centrifugal Blower G2E120-CR21-01
FAN, 230VAC 150CFM

FAN, 230VAC 150CFM

Supplier's Site
Sheung Wan, Hong Kong
Blowers AC Centrifugal Blower, 120mm Round, 230VAC, 150CFM

Blowers AC Centrifugal Blower, 120mm Round, 230VAC, 150CFM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 15B4864 G2E120-CR21-01 G2E120-CR21-01
Product Name Blower; Blower Type Ebm-Papst EBM Centrifugal Blower Blowers
Air Flow Rate 150 SCFM (255 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Displacement Blower Stages - Series GM - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Extractor Fans - 9232697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 1306 SCFM (2220 m³/hr)
View Details
Cool Blast and Utility Fans - Cool Blast Series - Hartzell Air Movement
Specs
Fan / Blower Diameter 20.0 to 48.0 inch (508 to 1219 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Steel
View Details