ebm-papst Inc. DC tangential blower QG030-198/12

Description
Stable performance to meet all requirements Stove jacket cooling, storage heaters, wood-burning stoves, underfloor convectors, air doors, air conditioners and heaters – all of these applications need a ventilation system offering low installation height and high air flow rates. The ideal solution: Tangential blowers from ebm-papst. These provide high air flow rates, excellent air throw, and extremely good noise characteristics. The generally small impeller diameter (30 to 65 mm) to impeller length (up to 2×300 mm) ratio permits an extremely shallow, flat design. The large intake and outlet cross-section makes it possible to achieve a high air throughput rate with low flow velocities. Further characteristic features of tangential blowers are a long air throw and extremely low running noise. Tangential blowers are available with an asymmetrical shaded-pole motor, a capacitor motor or a GreenTech EC motor with integrated commutation electronics (incl. tach output and PWM or analog input) to suit the application concerned. With the GreenTech EC motors it is possible to select a higher speed than for shaded-pole and capacitor motors, to overcome higher back pressures for example. Using appropriate sensors, the tangential blower featuring GreenTech EC technology automatically sets the required operating points and conveys the exact amount of air required. The advantages of ebm-papst tangential blowers at a glance: Low noise with high air flow rates and low back pressures High air throughput with low flow velocities Expanded-width discharge area ensures that air makes good contact with ducts and surfaces to be cooled Extremely shallow design Moisture-proof versions for refrigeration applications, for example Higher speeds with GreenTech EC motors than with AC motors Power adjustment via PWM signal or 0–10 V analog voltage
Request a Quote Datasheet
Description
Stable performance to meet all requirements Stove jacket cooling, storage heaters, wood-burning stoves, underfloor convectors, air doors, air conditioners and heaters – all of these applications need a ventilation system offering low installation height and high air flow rates. The ideal solution: Tangential blowers from ebm-papst. These provide high air flow rates, excellent air throw, and extremely good noise characteristics. The generally small impeller diameter (30 to 65 mm) to impeller length (up to 2×300 mm) ratio permits an extremely shallow, flat design. The large intake and outlet cross-section makes it possible to achieve a high air throughput rate with low flow velocities. Further characteristic features of tangential blowers are a long air throw and extremely low running noise. Tangential blowers are available with an asymmetrical shaded-pole motor, a capacitor motor or a GreenTech EC motor with integrated commutation electronics (incl. tach output and PWM or analog input) to suit the application concerned. With the GreenTech EC motors it is possible to select a higher speed than for shaded-pole and capacitor motors, to overcome higher back pressures for example. Using appropriate sensors, the tangential blower featuring GreenTech EC technology automatically sets the required operating points and conveys the exact amount of air required. The advantages of ebm-papst tangential blowers at a glance: Low noise with high air flow rates and low back pressures High air throughput with low flow velocities Expanded-width discharge area ensures that air makes good contact with ducts and surfaces to be cooled Extremely shallow design Moisture-proof versions for refrigeration applications, for example Higher speeds with GreenTech EC motors than with AC motors Power adjustment via PWM signal or 0–10 V analog voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC tangential blower - QG030-198/12 - ebm-papst Inc.
Farmington, CT, United States
DC tangential blower
QG030-198/12
DC tangential blower QG030-198/12
Stable performance to meet all requirements Stove jacket cooling, storage heaters, wood-burning stoves, underfloor convectors, air doors, air conditioners and heaters – all of these applications need a ventilation system offering low installation height and high air flow rates. The ideal solution: Tangential blowers from ebm-papst. These provide high air flow rates, excellent air throw, and extremely good noise characteristics. The generally small impeller diameter (30 to 65 mm) to impeller length (up to 2×300 mm) ratio permits an extremely shallow, flat design. The large intake and outlet cross-section makes it possible to achieve a high air throughput rate with low flow velocities. Further characteristic features of tangential blowers are a long air throw and extremely low running noise. Tangential blowers are available with an asymmetrical shaded-pole motor, a capacitor motor or a GreenTech EC motor with integrated commutation electronics (incl. tach output and PWM or analog input) to suit the application concerned. With the GreenTech EC motors it is possible to select a higher speed than for shaded-pole and capacitor motors, to overcome higher back pressures for example. Using appropriate sensors, the tangential blower featuring GreenTech EC technology automatically sets the required operating points and conveys the exact amount of air required. The advantages of ebm-papst tangential blowers at a glance: Low noise with high air flow rates and low back pressures High air throughput with low flow velocities Expanded-width discharge area ensures that air makes good contact with ducts and surfaces to be cooled Extremely shallow design Moisture-proof versions for refrigeration applications, for example Higher speeds with GreenTech EC motors than with AC motors Power adjustment via PWM signal or 0–10 V analog voltage

Stable performance to meet all requirements


Stove jacket cooling, storage heaters, wood-burning stoves, underfloor convectors, air doors, air conditioners and heaters – all of these applications need a ventilation system offering low installation height and high air flow rates. The ideal solution: Tangential blowers from ebm-papst. These provide high air flow rates, excellent air throw, and extremely good noise characteristics.

The generally small impeller diameter (30 to 65 mm) to impeller length (up to 2×300 mm) ratio permits an extremely shallow, flat design. The large intake and outlet cross-section makes it possible to achieve a high air throughput rate with low flow velocities. Further characteristic features of tangential blowers are a long air throw and extremely low running noise.

Tangential blowers are available with an asymmetrical shaded-pole motor, a capacitor motor or a GreenTech EC motor with integrated commutation electronics (incl. tach output and PWM or analog input) to suit the application concerned. With the GreenTech EC motors it is possible to select a higher speed than for shaded-pole and capacitor motors, to overcome higher back pressures for example. Using appropriate sensors, the tangential blower featuring GreenTech EC technology automatically sets the required operating points and conveys the exact amount of air required.


The advantages of ebm-papst tangential blowers at a glance:

  • Low noise with high air flow rates and low back pressures
  • High air throughput with low flow velocities
  • Expanded-width discharge area ensures that air makes good contact with ducts and surfaces to be cooled
  • Extremely shallow design
  • Moisture-proof versions for refrigeration applications, for example
  • Higher speeds with GreenTech EC motors than with AC motors
  • Power adjustment via PWM signal or 0–10 V analog voltage
Buy Now Datasheet
Centrifugal Fans - 2436401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
2436401
Centrifugal Fans 2436401
ebm-papst QG030-198/12 Centrifugal Fan

ebm-papst QG030-198/12 Centrifugal Fan

Supplier's Site
Dc Blower, 260 X 47Mm, 12Vdc; Blower Type Ebm-Papst - 17C7341 - Newark, An Avnet Company
Chicago, IL, United States
Dc Blower, 260 X 47Mm, 12Vdc; Blower Type Ebm-Papst
17C7341
Dc Blower, 260 X 47Mm, 12Vdc; Blower Type Ebm-Papst 17C7341
DC BLOWER, 260 X 47MM, 12VDC; Blower Type:Crossflow; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:47.5mm; External Depth:50mm; Air Flow - CFM:59CFM; Air Flow - m3/min:1.67m³/min; Noise Rating:51dBA; Bearing Type:Ball BearingRoHS Compliant: Yes

DC BLOWER, 260 X 47MM, 12VDC; Blower Type:Crossflow; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:47.5mm; External Depth:50mm; Air Flow - CFM:59CFM; Air Flow - m3/min:1.67m³/min; Noise Rating:51dBA; Bearing Type:Ball BearingRoHS Compliant: Yes

Supplier's Site Datasheet
EBM Crossflow Blowers - QG030-198/12 - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Crossflow Blowers
QG030-198/12
EBM Crossflow Blowers QG030-198/12
FAN, 8in.-16in. 12VDC 59CFM BALL BEARING

FAN, 8in.-16in. 12VDC 59CFM BALL BEARING

Supplier's Site
Sheung Wan, Hong Kong
Blowers DC CrossFlow Blower, 198x30mm Round, 12VDC, 59CFM, 51dBA, 8W, 1550RPM, Ball Bearing, Leadwires, Speed Signal, TTL Compatible

Blowers DC CrossFlow Blower, 198x30mm Round, 12VDC, 59CFM, 51dBA, 8W, 1550RPM, Ball Bearing, Leadwires, Speed Signal, TTL Compatible

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc. RS Components, Ltd. Newark, An Avnet Company Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number QG030-198/12 2436401 17C7341 QG030-198/12 QG030-198/12
Product Name DC tangential blower Centrifugal Fans Dc Blower, 260 X 47Mm, 12Vdc; Blower Type Ebm-Papst EBM Crossflow Blowers Blowers
Applications / Use HVAC
Product Form Packaged
Environment Clean
Air Flow Rate 59 SCFM (100 m³/hr) 59 SCFM (100 m³/hr) 59 SCFM (100 m³/hr)
Temperature Range -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1224_md-pneumatics-pd-plu - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 4 SCFM (6.01 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
Fan Wheels and Fan Inlet Cones -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use HVAC
Product Form Packaged
Fan / Blower Diameter 10.0 to 73.0 inch (254 to 1854 mm)
View Details