STEGO STGO Filter 01880.9-00

Description
FPO 018 Air Exhaust Fan w/flaps 11.2cfm,
Description
FPO 018 Air Exhaust Fan w/flaps 11.2cfm,

Suppliers

Company
Product
Description
Supplier Links
STGO Filter - 01880.9-00 - Galco Industrial Electronics
Madison Heights, MI, United States
STGO Filter
01880.9-00
STGO Filter 01880.9-00
FPO 018 Air Exhaust Fan w/flaps 11.2cfm,

FPO 018 Air Exhaust Fan w/flaps 11.2cfm,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Fans and Blowers (industrial)
Product Number 01880.9-00
Product Name STGO Filter
Unlock Full Specs
to access all available technical data

Similar Products

Process Gas Blowers - GR Series - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Corrosive
View Details
Filter Fans - 2364585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 706 SCFM (1200 m³/hr)
View Details
Backward Curved Centrifugal Fan - Series 03 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 73.0 inch (305 to 1854 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details