ebm-papst Inc. Blowers 55416.34099

Description
Blowers AC CrossFlow Blower, 65mm Round, 115VAC, 188CFM
Datasheet
Description
Blowers AC CrossFlow Blower, 65mm Round, 115VAC, 188CFM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers AC CrossFlow Blower, 65mm Round, 115VAC, 188CFM

Blowers AC CrossFlow Blower, 65mm Round, 115VAC, 188CFM

Buy Now Datasheet
EBM Crossflow Blowers - 55416.34099 - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Crossflow Blowers
55416.34099
EBM Crossflow Blowers 55416.34099
Twin Fan, 115VAC, 188CFM,

Twin Fan, 115VAC, 188CFM,

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Galco Industrial Electronics
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 55416.34099 55416.34099
Product Name Blowers EBM Crossflow Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Screw Blower - Delta Hybrid direct driven - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Filter Fans - 653352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 115 SCFM (195 m³/hr)
View Details
Fiberglass Duct Axial Fan - Series 29, 29V, 35, 35V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details