Blowers AC Centrifugal Blower, 140mm Round, 230VAC, 282.5CFM
Blower, 230VAC 60Hz, 282.5CFM, Ball
CENTRIFUGAL BLOWER; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:247mm; External Depth:130mm; Air Flow - CFM:282.5CFM; Air Flow - m3/min:8m³/min; Noise Rating:71dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fans and Blowers (industrial) | Fans and Blowers (industrial) | Fans and Blowers (industrial) |
| Product Number | G2E140-AI28-01 | G2E140-AI28-01 | 67H4970 |
| Product Name | Blowers | EBM Centrifugal Blower | Centrifugal Blower; Blower Type Ebm-Papst |
| Air Flow Rate | 282 SCFM (480 m³/hr) |