ebm-papst Inc. Blower, Crossflow; 150 CFM @ 0 PSI; 115V; 60W; Aluminum; QLN65/3000 55416.35031

Description
Features: 65 mm Impeller Diameter UL/CSA Approvals Max. Temperature: 60°C (140°F) 230 Volt Models Available Class B Insulation; Class H Available Long Life, Permanently Lubricated, Maintenance-Free Sleeve Bearings Connection: 0.250" (6.3 mm) Spade Terminals
Datasheet
Description
Features: 65 mm Impeller Diameter UL/CSA Approvals Max. Temperature: 60°C (140°F) 230 Volt Models Available Class B Insulation; Class H Available Long Life, Permanently Lubricated, Maintenance-Free Sleeve Bearings Connection: 0.250" (6.3 mm) Spade Terminals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower, Crossflow; 150 CFM @ 0 PSI; 115V; 60W; Aluminum; QLN65/3000 - 70105414 - Allied Electronics, Inc.
Fort Worth, TX, USA
Blower, Crossflow; 150 CFM @ 0 PSI; 115V; 60W; Aluminum; QLN65/3000
70105414
Blower, Crossflow; 150 CFM @ 0 PSI; 115V; 60W; Aluminum; QLN65/3000 70105414
Features: 65 mm Impeller Diameter UL/CSA Approvals Max. Temperature: 60°C (140°F) 230 Volt Models Available Class B Insulation; Class H Available Long Life, Permanently Lubricated, Maintenance-Free Sleeve Bearings Connection: 0.250" (6.3 mm) Spade Terminals

Features:

  • 65 mm Impeller Diameter
  • UL/CSA Approvals
  • Max. Temperature: 60°C (140°F)
  • 230 Volt Models Available
  • Class B Insulation; Class H Available
  • Long Life, Permanently Lubricated, Maintenance-Free Sleeve Bearings
  • Connection: 0.250" (6.3 mm) Spade Terminals
Supplier's Site
Ac Cross Flow Blower, 108 X 90Mm, 115V; Blower Type Ebm-Papst - 83F5827 - Newark, An Avnet Company
Chicago, IL, United States
Ac Cross Flow Blower, 108 X 90Mm, 115V; Blower Type Ebm-Papst
83F5827
Ac Cross Flow Blower, 108 X 90Mm, 115V; Blower Type Ebm-Papst 83F5827
AC CROSS FLOW BLOWER, 108 X 90MM, 115V; Blower Type:Crossflow; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:300mm; External Depth:65mm; Air Flow - CFM:150CFM; Air Flow - m3/min:4.25m³/min; Noise Rating:49dBA; IP Rating:- RoHS Compliant: Yes

AC CROSS FLOW BLOWER, 108 X 90MM, 115V; Blower Type:Crossflow; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:300mm; External Depth:65mm; Air Flow - CFM:150CFM; Air Flow - m3/min:4.25m³/min; Noise Rating:49dBA; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
EBM Crossflow Blowers - 55416.35031 - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Crossflow Blowers
55416.35031
EBM Crossflow Blowers 55416.35031
FAN, 65MM 115VAC 150CFM SLEEVE

FAN, 65MM 115VAC 150CFM SLEEVE

Supplier's Site
Sheung Wan, Hong Kong
Blowers AC CrossFlow Blower, 120-300xdia65mm, 115VAC, 150CFM, Model QLN65/3000A3-3045L-4 8DL, QLN65AC Series

Blowers AC CrossFlow Blower, 120-300xdia65mm, 115VAC, 150CFM, Model QLN65/3000A3-3045L-48DL, QLN65AC Series

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 70105414 83F5827 55416.35031 55416.35031
Product Name Blower, Crossflow; 150 CFM @ 0 PSI; 115V; 60W; Aluminum; QLN65/3000 Ac Cross Flow Blower, 108 X 90Mm, 115V; Blower Type Ebm-Papst EBM Crossflow Blowers Blowers
Applications / Use Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Screw Blower - Delta Hybrid - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - N63-22557 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Wind and Solar Power
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details