ebm-papst Inc. Centrifugal Fans D2E097-CB01-02

Description
ebm-papst D2E097-CB01-02 Centrifugal Fan
Request a Quote Datasheet
Description
ebm-papst D2E097-CB01-02 Centrifugal Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fans - 8261109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
8261109
Centrifugal Fans 8261109
ebm-papst D2E097-CB01-02 Centrifugal Fan

ebm-papst D2E097-CB01-02 Centrifugal Fan

Supplier's Site
Sheung Wan, Hong Kong
Blowers AC Centrifugal Blower, 97mm Round, 230VAC, 106CFM

Blowers AC Centrifugal Blower, 97mm Round, 230VAC, 106CFM

Buy Now Datasheet
EBM Centrifugal Blower - D2E097-CB01-02 - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Centrifugal Blower
D2E097-CB01-02
EBM Centrifugal Blower D2E097-CB01-02
FAN, 97MM 230VAC 109CFM

FAN, 97MM 230VAC 109CFM

Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Galco Industrial Electronics
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 8261109 D2E097-CB01-02 D2E097-CB01-02
Product Name Centrifugal Fans Blowers EBM Centrifugal Blower
Air Flow Rate 106 SCFM (180 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Biogas Blower - Delta Blower GM4S ... GM240L - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Filter Fans - 653358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 44 SCFM (75 m³/hr)
View Details
Panel Fan - Series 02 & 09 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details