ebm-papst Inc. Blower; Crossflow; 115 VAC; 60 hz; 114 CFM; 49 W; 1700 RPM; 300 x 650mm 55416.2517

Description
Blower; Crossflow; 115 VAC; 60 hz; 114 CFM; 49 W; 1700 RPM; 300 x 650mm
Datasheet
Description
Blower; Crossflow; 115 VAC; 60 hz; 114 CFM; 49 W; 1700 RPM; 300 x 650mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower; Crossflow; 115 VAC; 60 hz; 114 CFM; 49 W; 1700 RPM; 300 x 650mm - 70105074 - Allied Electronics, Inc.
Fort Worth, TX, USA
Blower; Crossflow; 115 VAC; 60 hz; 114 CFM; 49 W; 1700 RPM; 300 x 650mm
70105074
Blower; Crossflow; 115 VAC; 60 hz; 114 CFM; 49 W; 1700 RPM; 300 x 650mm 70105074
Blower; Crossflow; 115 VAC; 60 hz; 114 CFM; 49 W; 1700 RPM; 300 x 650mm

Blower; Crossflow; 115 VAC; 60 hz; 114 CFM; 49 W; 1700 RPM; 300 x 650mm

Supplier's Site
Sheung Wan, Hong Kong
Blowers
55416.2517
Blowers 55416.2517
Blowers AC CrossFlow Blower, 65mm, 115VAC, 110CFM

Blowers AC CrossFlow Blower, 65mm, 115VAC, 110CFM

Buy Now Datasheet
Sheung Wan, Hong Kong
Blowers AC CrossFlow Blower, 65mm, 115VAC, 110CFM

Blowers AC CrossFlow Blower, 65mm, 115VAC, 110CFM

Buy Now Datasheet
EBM Crossflow Blowers - 55416.25170 - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Crossflow Blowers
55416.25170
EBM Crossflow Blowers 55416.25170
FAN, 65MM 115VAC 110CFM SLEEVE

FAN, 65MM 115VAC 110CFM SLEEVE

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Galco Industrial Electronics
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 70105074 55416.2517 55416.25170
Product Name Blower; Crossflow; 115 VAC; 60 hz; 114 CFM; 49 W; 1700 RPM; 300 x 650mm Blowers EBM Crossflow Blowers
Applications / Use Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Negative Pressure Stage with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Environment Clean
Air Flow Rate 35 to 26487 SCFM (60.03 to 45021 m³/hr)
View Details
Filter Fans - 9160003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 8.5 inch (215 mm)
Air Flow Rate 110 SCFM (187 m³/hr)
View Details
In-Line Centrifugal - Series 04 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 49.0 inch (305 to 1245 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details