STEGO STGO Filter 01882.9-00

Description
FPO 018 Air Exhaust Fan w/flaps 97.7cfm,
Description
FPO 018 Air Exhaust Fan w/flaps 97.7cfm,

Suppliers

Company
Product
Description
Supplier Links
STGO Filter - 01882.9-00 - Galco Industrial Electronics
Madison Heights, MI, United States
STGO Filter
01882.9-00
STGO Filter 01882.9-00
FPO 018 Air Exhaust Fan w/flaps 97.7cfm,

FPO 018 Air Exhaust Fan w/flaps 97.7cfm,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Fans and Blowers (industrial)
Product Number 01882.9-00
Product Name STGO Filter
Unlock Full Specs
to access all available technical data

Similar Products

Positive Displacement Blowers - Bulk Vehicle Blowers - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Extractor Fans - 2101378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 11.8 inch (300 mm)
View Details
Backward Curved Centrifugal, Configurations - Series 03 Configurations - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details