Stable performance to meet all requirements
Stove jacket cooling, storage heaters, wood-burning stoves, underfloor convectors, air doors, air conditioners and heaters – all of these applications need a ventilation system offering low installation height and high air flow rates. The ideal solution: Tangential blowers from ebm-papst. These provide high air flow rates, excellent air throw, and extremely good noise characteristics.
The generally small impeller diameter (30 to 65 mm) to impeller length (up to 2×300 mm) ratio permits an extremely shallow, flat design. The large intake and outlet cross-section makes it possible to achieve a high air throughput rate with low flow velocities. Further characteristic features of tangential blowers are a long air throw and extremely low running noise.
Tangential blowers are available with an asymmetrical shaded-pole motor, a capacitor motor or a GreenTech EC motor with integrated commutation electronics (incl. tach output and PWM or analog input) to suit the application concerned. With the GreenTech EC motors it is possible to select a higher speed than for shaded-pole and capacitor motors, to overcome higher back pressures for example. Using appropriate sensors, the tangential blower featuring GreenTech EC technology automatically sets the required operating points and conveys the exact amount of air required.
The advantages of ebm-papst tangential blowers at a glance:
ebm-papst QG030-353/14 Centrifugal Fan
Blowers DC CrossFlow Blower, 353x30mm Round, 24VDC, 91CFM, 51dBA, 9.6W, 1550RPM, Ball Bearing, Leadwires
FAN, 8in.-16in. 24VDC 91CFM BALL BEARING
DC CROSS FLOW BLOWER, 30 X 50MM, 24V; Blower Type:Crossflow; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:-; External Depth:50mm; Air Flow - CFM:91CFM; Air Flow - m3/min:2.576m³/min; Noise Rating:51dBA; Power Rating:9.6W RoHS Compliant: Yes
| ebm-papst Inc. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fans and Blowers (industrial) | Fans and Blowers (industrial) | Fans and Blowers (industrial) | Fans and Blowers (industrial) | Fans and Blowers (industrial) |
| Product Number | QG030-353/14 | 2836492 | QG030-353/14 | QG030-353/14 | 20C8021 |
| Product Name | DC tangential blower | Centrifugal Fans | Blowers | EBM Crossflow Blowers | Dc Cross Flow Blower, 30 X 50Mm, 24V; Blower Type Ebm-Papst |
| Applications / Use | HVAC | HVAC | |||
| Product Form | Packaged | ||||
| Environment | Clean | ||||
| Air Flow Rate | 91 SCFM (155 m³/hr) | 91 SCFM (155 m³/hr) | 91 SCFM (155 m³/hr) | ||
| Temperature Range | -4 to 140 F (-20 to 60 C) |