TT Electronics LED Emitters - Infrared, UV, Visible OP133

Description
Infrared (IR) Emitter 935nm 1.75V 100mA 5mW/cm² @ 100mA 18° TO-46-2 Lens Top Metal Can
Request a Quote Datasheet
Description
Infrared (IR) Emitter 935nm 1.75V 100mA 5mW/cm² @ 100mA 18° TO-46-2 Lens Top Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Emitters - Infrared, UV, Visible - 365-1042-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
365-1042-ND
LED Emitters - Infrared, UV, Visible 365-1042-ND
Infrared (IR) Emitter 935nm 1.75V 100mA 5mW/cm² @ 100mA 18° TO-46-2 Lens Top Metal Can

Infrared (IR) Emitter 935nm 1.75V 100mA 5mW/cm² @ 100mA 18° TO-46-2 Lens Top Metal Can

Buy Now Datasheet
EMITTER IR 935NM 100MA TO-46 - 861-OP133 - Utmel Electronic Limited
Hong Kong, China
EMITTER IR 935NM 100MA TO-46
861-OP133
EMITTER IR 935NM 100MA TO-46 861-OP133
EMITTER IR 935NM 100MA TO-46

EMITTER IR 935NM 100MA TO-46

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Lamps Lamps
Product Number 365-1042-ND 861-OP133
Product Name LED Emitters - Infrared, UV, Visible EMITTER IR 935NM 100MA TO-46
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-0 - HIS2000R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details
Hollow cathode lamp - L233-83NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details