Win Source Part Number: 1371894-VSMB294008RG
Category: Optoelectronics - LED Emitters - Infrared, UV, Visible
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 60 pct.
Type: Infrared (IR)
MSL Level: 2A (4 Weeks)
Mfr: Vishay Semiconductor Opto Division
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Z-Bend
Base Product Number: VSMB294008
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Orientation: Top View
Voltage - Forward (Vf) (Typ): 1.45V
Viewing Angle: 14°
Current - DC Forward (If) (Max): 100mA
Wavelength: 940nm
Radiant Intensity (Ie) Min @ If: 30mW/sr @ 100mA
Infrared (IR) Emitter 940nm 1.45V 100mA 30mW/sr @ 100mA 14° 2-SMD, Z-Bend
Infrared (IR) Emitter 940nm 1.45V 100mA 30mW/sr @ 100mA 14° 2-SMD, Z-Bend
Infrared (IR) Emitter 940nm 1.45V 100mA 30mW/sr @ 100mA 14° 2-SMD, Z-Bend
| Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | LED Lamps | Lamps | Lamps |
| Product Number | VSMB294008RG | VSMB294008RGDKR-ND | 879-VSMB294008RG |
| Product Name | Optoelectronics - LED Emitters - Infrared, UV, Visible | LED Emitters - Infrared, UV, Visible | EMITTER IR |