Honeywell Sensing & IoT TruStability™ HSC Series-High Accuracy, analog, SMT AN: single axial barbed port, gage, 0 psi to 100 psi, 3.3 Vdc, dry gases only, no special options HSCMANN100PGAA3

Description
The TruStability™ High Accuracy Silicon Ceramic (HSC) Series is a piezoresistive silicon pressure sensor offering a ratiometric analog or digital output for reading pressure over the specified full scale pressure span and temperature range. The HSC Series is fully calibrated and temperature compensated for sensor offset, sensitivity, temperature effects, and nonlinearity using an on-board Application Specific Integrated Circuit (ASIC). Calibrated output values for pressure are updated at approximately 1 kHz for analog and 2 kHz for digital. The HSC Series is calibrated over the temperature range of 0°C to 50°C [32°F to 122°F]. The sensor is characterized for operation from a single power supply of either 3.3 Vdc or 5.0 Vdc. These sensors measure absolute, gage, or differential pressures. The absolute versions have an internal vacuum reference and an output value proportional to absolute pressure. Gage versions are referenced to atmospheric pressure and provide an output proportional to pressure variations from atmosphere. Differential versions allow measurement of pressure between the two pressure ports. The TruStability™ pressure sensors are intended for use with non-corrosive, non-ionic gases, such as air and other dry gases. Available options extend the performance of these sensors to non-corrosive, non-ionic liquids for pressure ranges above 40 mbar | 4 kPa | 20 inH2O. All products are designed and manufactured according to ISO 9001 standards.
Request a Quote Datasheet
Description
The TruStability™ High Accuracy Silicon Ceramic (HSC) Series is a piezoresistive silicon pressure sensor offering a ratiometric analog or digital output for reading pressure over the specified full scale pressure span and temperature range. The HSC Series is fully calibrated and temperature compensated for sensor offset, sensitivity, temperature effects, and nonlinearity using an on-board Application Specific Integrated Circuit (ASIC). Calibrated output values for pressure are updated at approximately 1 kHz for analog and 2 kHz for digital. The HSC Series is calibrated over the temperature range of 0°C to 50°C [32°F to 122°F]. The sensor is characterized for operation from a single power supply of either 3.3 Vdc or 5.0 Vdc. These sensors measure absolute, gage, or differential pressures. The absolute versions have an internal vacuum reference and an output value proportional to absolute pressure. Gage versions are referenced to atmospheric pressure and provide an output proportional to pressure variations from atmosphere. Differential versions allow measurement of pressure between the two pressure ports. The TruStability™ pressure sensors are intended for use with non-corrosive, non-ionic gases, such as air and other dry gases. Available options extend the performance of these sensors to non-corrosive, non-ionic liquids for pressure ranges above 40 mbar | 4 kPa | 20 inH2O. All products are designed and manufactured according to ISO 9001 standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TruStability™ HSC Series-High Accuracy, analog, SMT AN: single axial barbed port, gage, 0 psi to 100 psi, 3.3 Vdc, dry gases only, no special options - HSCMANN100PGAA3 - Honeywell Sensing & IoT
Fort Mill, SC, United States
TruStability™ HSC Series-High Accuracy, analog, SMT AN: single axial barbed port, gage, 0 psi to 100 psi, 3.3 Vdc, dry gases only, no special options
HSCMANN100PGAA3
TruStability™ HSC Series-High Accuracy, analog, SMT AN: single axial barbed port, gage, 0 psi to 100 psi, 3.3 Vdc, dry gases only, no special options HSCMANN100PGAA3
The TruStability™ High Accuracy Silicon Ceramic (HSC) Series is a piezoresistive silicon pressure sensor offering a ratiometric analog or digital output for reading pressure over the specified full scale pressure span and temperature range. The HSC Series is fully calibrated and temperature compensated for sensor offset, sensitivity, temperature effects, and nonlinearity using an on-board Application Specific Integrated Circuit (ASIC). Calibrated output values for pressure are updated at approximately 1 kHz for analog and 2 kHz for digital. The HSC Series is calibrated over the temperature range of 0°C to 50°C [32°F to 122°F]. The sensor is characterized for operation from a single power supply of either 3.3 Vdc or 5.0 Vdc. These sensors measure absolute, gage, or differential pressures. The absolute versions have an internal vacuum reference and an output value proportional to absolute pressure. Gage versions are referenced to atmospheric pressure and provide an output proportional to pressure variations from atmosphere. Differential versions allow measurement of pressure between the two pressure ports. The TruStability™ pressure sensors are intended for use with non-corrosive, non-ionic gases, such as air and other dry gases. Available options extend the performance of these sensors to non-corrosive, non-ionic liquids for pressure ranges above 40 mbar | 4 kPa | 20 inH2O. All products are designed and manufactured according to ISO 9001 standards.

The TruStability™ High Accuracy Silicon Ceramic (HSC) Series is a piezoresistive silicon pressure sensor offering a ratiometric analog or digital output for reading pressure over the specified full scale pressure span and temperature range.

The HSC Series is fully calibrated and temperature compensated for sensor offset, sensitivity, temperature effects, and nonlinearity using an on-board Application Specific Integrated Circuit (ASIC). Calibrated output values for pressure are updated at approximately 1 kHz for analog and 2 kHz for digital.

The HSC Series is calibrated over the temperature range of 0°C to 50°C [32°F to 122°F]. The sensor is characterized for operation from a single power supply of either 3.3 Vdc or 5.0 Vdc.

These sensors measure absolute, gage, or differential pressures. The absolute versions have an internal vacuum reference and an output value proportional to absolute pressure. Gage versions are referenced to atmospheric pressure and provide an output proportional to pressure variations from atmosphere. Differential versions allow measurement of pressure between the two pressure ports.

The TruStability™ pressure sensors are intended for use with non-corrosive, non-ionic gases, such as air and other dry gases. Available options extend the performance of these sensors to non-corrosive, non-ionic liquids for pressure ranges above 40 mbar | 4 kPa | 20 inH2O.

All products are designed and manufactured according to ISO 9001 standards.

Supplier's Site Datasheet
Pressure Sensors, Transducers - 480-5388-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
480-5388-5-ND
Pressure Sensors, Transducers 480-5388-5-ND
"Pressure Sensor 100PSI (689.48kPa) Vented Gauge Male - 0.19"" (4.93mm) Tube 0.33 V ~ 2.97 V 8-SMD, J-Lead, Top Port"

"Pressure Sensor 100PSI (689.48kPa) Vented Gauge Male - 0.19"" (4.93mm) Tube 0.33 V ~ 2.97 V 8-SMD, J-Lead, Top Port"

Buy Now Datasheet
HONEYWELL HSCMANN100PGAA3 Pressure Sensor, Trustability, 100 psi, Gauge, Single Axial Barbed, Analogue, 3.3 VDC, 2.1 mA - 384-HSCMANN100PGAA3 - Utmel Electronic Limited
Hong Kong, China
HONEYWELL HSCMANN100PGAA3 Pressure Sensor, Trustability, 100 psi, Gauge, Single Axial Barbed, Analogue, 3.3 VDC, 2.1 mA
384-HSCMANN100PGAA3
HONEYWELL HSCMANN100PGAA3 Pressure Sensor, Trustability, 100 psi, Gauge, Single Axial Barbed, Analogue, 3.3 VDC, 2.1 mA 384-HSCMANN100PGAA3
HONEYWELL HSCMANN100PGAA3 Pressure Sensor, Trustability, 100 psi, Gauge, Single Axial Barbed, Analogue, 3.3 VDC, 2.1 mA

HONEYWELL HSCMANN100PGAA3 Pressure Sensor, Trustability, 100 psi, Gauge, Single Axial Barbed, Analogue, 3.3 VDC, 2.1 mA

Supplier's Site
Pressure Sensor; Operating Pressure Max Honeywell - 72R7106 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Honeywell
72R7106
Pressure Sensor; Operating Pressure Max Honeywell 72R7106
PRESSURE SENSOR; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:Axial; Supply Current:1.6mA; Product Range:TruStability HSC Series RoHS Compliant: Yes

PRESSURE SENSOR; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:Axial; Supply Current:1.6mA; Product Range:TruStability HSC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number HSCMANN100PGAA3 480-5388-5-ND 384-HSCMANN100PGAA3 72R7106
Product Name TruStability™ HSC Series-High Accuracy, analog, SMT AN: single axial barbed port, gage, 0 psi to 100 psi, 3.3 Vdc, dry gases only, no special options Pressure Sensors, Transducers HONEYWELL HSCMANN100PGAA3 Pressure Sensor, Trustability, 100 psi, Gauge, Single Axial Barbed, Analogue, 3.3 VDC, 2.1 mA Pressure Sensor; Operating Pressure Max Honeywell
Device Category Sensor Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Sensor Technology Semiconductor Piezoresistive
Measurement Type Absolute; Differential; Gauge Gauge Gauge Gauge; Gauge
Media Liquid; Gas
Features Temperature Compensated Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10202847-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Media Liquid; Gas
View Details
Pressure Switch - 54 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge; Vacuum (optional feature)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6077516-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details