The MPX2200D is a silicon piezoresistive pressure sensor designed to provide a highly accurate and linear voltage output that is directly proportional to the applied pressure. It operates within a pressure range of 0 to 200 kPa (0 to 29 psi) and features a full-scale span output of approximately 40 mV when supplied with a voltage between 10V and 16V. The sensor is temperature compensated for operation between -40°C and +125°C, ensuring reliable performance across a wide temperature range. With a linearity of ±0.25% and a maximum pressure rating of 800 kPa, the MPX2200D is suitable for various applications, including pump and motor control, robotics, medical diagnostics, and pressure switching. The device is housed in a unibody package, making it easy to integrate into existing systems. Its output is based on a Wheatstone bridge configuration, providing a differential pressure measurement capability. The sensor's design includes on-chip calibration and temperature compensation, enhancing its accuracy and stability over time.
Win Source Part Number: 1375639-MPX2200D
Category: Sensors, Transducers - Pressure Sensors, Transducers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: NXP USA Inc.
Series: MPX2200
Package: Tray
Product Status: Active
Features: Temperature Compensated
Package / Case: 4-SIP Module
Base Product Number: MPX2200
Mounting Type: Through Hole
HTSUS: 8541.59.0080
Applications: Board Mount
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 10V ~ 16V
Output Type: Wheatstone Bridge
Termination Style: PC Pin
Output: 0 mV ~ 40 mV (10V)
Accuracy: ±0.25%
Pressure Type: Differential
Operating Pressure: 29.01PSI (200kPa)
Port Style: No Port
Maximum Pressure: 116.03PSI (800kPa)
FREESCALE SEMICONDUCTOR MPX2200D Pressure Sensor, Differential, 0.2 mV/kPa, 0 kPa, 200 kPa, 10 V, 16 V
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | MPX2200D | 568-MPX2200D |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | FREESCALE SEMICONDUCTOR MPX2200D Pressure Sensor, Differential, 0.2 mV/kPa, 0 kPa, 200 kPa, 10 V, 16 V |
| Device Category | Sensor | Sensor |
| Measurement Type | Differential | Differential |
| Signal Output | Wheatstone Bridge | Wheatstone Bridge |