TelephoneStuff.com Panduit® Opticom Tray FMT2

Description
Opticom Tray. Mounts behind modular patch panels such as CFAPPBL2 and accepts up to (1) splice tray holder (FSTHE) and (4) spice trays (FST6). Dimensions. 48"Hx11.16"Dx19.0"W (88.29mmx283.36mmx48 2.60mm). Features: - Mount to standard EIA 19" rack rails - Standard front or angled front options - Use with CFAPPBL panels to protect fibers and terminations - Can be used as a back box for Mini-Com® Patch Panels - Multiple trunk cable entry locations provided on rear and sides of enclosure - Include fiber optic cable routing kit (grommets, cable ties, spools, strain relief bracket and ID/caution labels) for various cable management solutions - Removable rear tray cover provides easy access to splices and cable storage - Side and rear cable entry - Can be mounted to standard EIA 19" rack or cabinet - Include fiber optic cable routing accessory kit
Description
Opticom Tray. Mounts behind modular patch panels such as CFAPPBL2 and accepts up to (1) splice tray holder (FSTHE) and (4) spice trays (FST6). Dimensions. 48"Hx11.16"Dx19.0"W (88.29mmx283.36mmx48 2.60mm). Features: - Mount to standard EIA 19" rack rails - Standard front or angled front options - Use with CFAPPBL panels to protect fibers and terminations - Can be used as a back box for Mini-Com® Patch Panels - Multiple trunk cable entry locations provided on rear and sides of enclosure - Include fiber optic cable routing kit (grommets, cable ties, spools, strain relief bracket and ID/caution labels) for various cable management solutions - Removable rear tray cover provides easy access to splices and cable storage - Side and rear cable entry - Can be mounted to standard EIA 19" rack or cabinet - Include fiber optic cable routing accessory kit

Suppliers

Company
Product
Description
Supplier Links
Panduit® Opticom Tray - FMT2 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Opticom Tray
FMT2
Panduit® Opticom Tray FMT2
Opticom Tray. Mounts behind modular patch panels such as CFAPPBL2 and accepts up to (1) splice tray holder (FSTHE) and (4) spice trays (FST6). Dimensions. 48"Hx11.16"Dx19.0"W (88.29mmx283.36mmx48 2.60mm). Features: - Mount to standard EIA 19" rack rails - Standard front or angled front options - Use with CFAPPBL panels to protect fibers and terminations - Can be used as a back box for Mini-Com® Patch Panels - Multiple trunk cable entry locations provided on rear and sides of enclosure - Include fiber optic cable routing kit (grommets, cable ties, spools, strain relief bracket and ID/caution labels) for various cable management solutions - Removable rear tray cover provides easy access to splices and cable storage - Side and rear cable entry - Can be mounted to standard EIA 19" rack or cabinet - Include fiber optic cable routing accessory kit

Opticom Tray. Mounts behind modular patch panels such as CFAPPBL2 and accepts up to (1) splice tray holder (FSTHE) and (4) spice trays (FST6). Dimensions. 48"Hx11.16"Dx19.0"W (88.29mmx283.36mmx482.60mm).
Features:
- Mount to standard EIA 19" rack rails
- Standard front or angled front options
- Use with CFAPPBL panels to protect fibers and terminations
- Can be used as a back box for Mini-Com® Patch Panels
- Multiple trunk cable entry locations provided on rear and sides of enclosure
- Include fiber optic cable routing kit (grommets, cable ties, spools, strain relief bracket and ID/caution labels) for various cable management solutions
- Removable rear tray cover provides easy access to splices and cable storage
- Side and rear cable entry
- Can be mounted to standard EIA 19" rack or cabinet
- Include fiber optic cable routing accessory kit

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Trays
Product Number FMT2
Product Name Panduit® Opticom Tray
Unlock Full Specs
to access all available technical data

Similar Products

 - 9013985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
Cable Tray - QTP4X12 - Pentair, Inc.
Specs
Length 120 inch (3048 mm)
Width 12 inch (305 mm)
Max. Side rail Height 4 inch (102 mm)
View Details
Cable Tray - 10692-210 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Width 10 inch (254 mm)
Max. Side rail Height 12.75 inch (324 mm)
Cable Tray Type Ladder Tray
View Details
 - 7989427 - RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 0.4724 inch (12 mm)
Materials Steel
View Details