TelephoneStuff.com Chatsworth Products Horizontal Cable Tray 10365

Description
Network cabling is neatly stored in the tray, but hidden from view outside of the cabinet. Designed to complement M-Series vertical cable rings. Features: - Creates a 6" wide internal cable pathway - Supports up to 50 lb - Flexible positioning along horizontal slides - Sold in pairs
Description
Network cabling is neatly stored in the tray, but hidden from view outside of the cabinet. Designed to complement M-Series vertical cable rings. Features: - Creates a 6" wide internal cable pathway - Supports up to 50 lb - Flexible positioning along horizontal slides - Sold in pairs

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Horizontal Cable Tray - 10365 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Horizontal Cable Tray
10365
Chatsworth Products Horizontal Cable Tray 10365
Network cabling is neatly stored in the tray, but hidden from view outside of the cabinet. Designed to complement M-Series vertical cable rings. Features: - Creates a 6" wide internal cable pathway - Supports up to 50 lb - Flexible positioning along horizontal slides - Sold in pairs

Network cabling is neatly stored in the tray, but hidden from view outside of the cabinet. Designed to complement M-Series vertical cable rings.
Features:
- Creates a 6" wide internal cable pathway
- Supports up to 50 lb
- Flexible positioning along horizontal slides
- Sold in pairs

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Trays
Product Number 10365
Product Name Chatsworth Products Horizontal Cable Tray
Unlock Full Specs
to access all available technical data

Similar Products

 - 9124691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 1.18 inch (30 mm)
Materials Steel
View Details
D-Ring Cable Manager - 2 Space - ER-DRCM2 - Video Mount Products
Specs
Length 19.5 inch (495 mm)
Width 4.5 inch (114 mm)
Max. Side rail Height 3.6 inch (91.44 mm)
View Details
Cable Tray - LSS24BLK - Pentair, Inc.
Specs
Length 120 inch (3048 mm)
Width 24 inch (610 mm)
Cable Tray Type Ladder Tray
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details