TelephoneStuff.com Legrand - Cablofil 4" Deep EZ Tray CF105

Description
4" deep x 10'-0" long wire grid tray. Features: - Patented "Safe-T-Edge" design eliminates sharp edges - is easy on installers and cables - Welded wire design handles most load requirements - 4" high flange side of the tray prevents cables from falling off - Cable tray straight sections come in easy to handle standard 10' lengths - Wire mesh is smooth and round to resist dirt and dust build-up - 2"x 4" wire grid supports wires evenly and allows easy dropout without cutting tray Returns and Cancellations: - Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.
Description
4" deep x 10'-0" long wire grid tray. Features: - Patented "Safe-T-Edge" design eliminates sharp edges - is easy on installers and cables - Welded wire design handles most load requirements - 4" high flange side of the tray prevents cables from falling off - Cable tray straight sections come in easy to handle standard 10' lengths - Wire mesh is smooth and round to resist dirt and dust build-up - 2"x 4" wire grid supports wires evenly and allows easy dropout without cutting tray Returns and Cancellations: - Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

Suppliers

Company
Product
Description
Supplier Links
Legrand - Cablofil 4" Deep EZ Tray - CF105 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Cablofil 4" Deep EZ Tray
CF105
Legrand - Cablofil 4" Deep EZ Tray CF105
4" deep x 10'-0" long wire grid tray. Features: - Patented "Safe-T-Edge" design eliminates sharp edges - is easy on installers and cables - Welded wire design handles most load requirements - 4" high flange side of the tray prevents cables from falling off - Cable tray straight sections come in easy to handle standard 10' lengths - Wire mesh is smooth and round to resist dirt and dust build-up - 2"x 4" wire grid supports wires evenly and allows easy dropout without cutting tray Returns and Cancellations: - Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

4" deep x 10'-0" long wire grid tray.
Features:
- Patented "Safe-T-Edge" design eliminates sharp edges - is easy on installers and cables
- Welded wire design handles most load requirements
- 4" high flange side of the tray prevents cables from falling off
- Cable tray straight sections come in easy to handle standard 10' lengths
- Wire mesh is smooth and round to resist dirt and dust build-up
- 2"x 4" wire grid supports wires evenly and allows easy dropout without cutting tray
Returns and Cancellations:
- Due to the specialized Made to Order nature of this product and manufacturer requirements, this product is not returnable and cannot be canceled once ordered.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Trays
Product Number CF105
Product Name Legrand - Cablofil 4" Deep EZ Tray
Cable Tray Type Wire Mesh
Unlock Full Specs
to access all available technical data

Similar Products

 - 9013989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
D-Ring Cable Manager - 2 Space - ER-DRCM2 - Video Mount Products
Specs
Length 19.5 inch (495 mm)
Width 4.5 inch (114 mm)
Max. Side rail Height 3.6 inch (91.44 mm)
View Details
Cable Tray - LSS12G - Pentair, Inc.
Specs
Length 120 inch (3048 mm)
Width 12 inch (305 mm)
Cable Tray Type Ladder Tray
View Details