TelephoneStuff.com Chatsworth Products OnTrac Wire Mesh Cable Tray System.. 34811-504

Description
OnTrac Wire Mesh Cable Tray System is specifically designed for indoor use in a controlled environment. The Standard Section Length is 10’. Cable Tray Features: - Use overhead, along walls, or under access floors to create a pathway for network cables - Cut and bend to form smooth curved transitions around obstacles - Constructed from 5 mm and 6 mm diameter steel wires, welded on 2" x 4" intersections (5 mm cross and bottom wires; 6 mm side wires) - UL Classified for suitability as an equipment grounding conductor only. UL File E138966 - Available in Zinc Electroplate or Black Powder Coat Paint Finish
Description
OnTrac Wire Mesh Cable Tray System is specifically designed for indoor use in a controlled environment. The Standard Section Length is 10’. Cable Tray Features: - Use overhead, along walls, or under access floors to create a pathway for network cables - Cut and bend to form smooth curved transitions around obstacles - Constructed from 5 mm and 6 mm diameter steel wires, welded on 2" x 4" intersections (5 mm cross and bottom wires; 6 mm side wires) - UL Classified for suitability as an equipment grounding conductor only. UL File E138966 - Available in Zinc Electroplate or Black Powder Coat Paint Finish

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products OnTrac Wire Mesh Cable Tray System.. - 34811-504 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products OnTrac Wire Mesh Cable Tray System..
34811-504
Chatsworth Products OnTrac Wire Mesh Cable Tray System.. 34811-504
OnTrac Wire Mesh Cable Tray System is specifically designed for indoor use in a controlled environment. The Standard Section Length is 10’. Cable Tray Features: - Use overhead, along walls, or under access floors to create a pathway for network cables - Cut and bend to form smooth curved transitions around obstacles - Constructed from 5 mm and 6 mm diameter steel wires, welded on 2" x 4" intersections (5 mm cross and bottom wires; 6 mm side wires) - UL Classified for suitability as an equipment grounding conductor only. UL File E138966 - Available in Zinc Electroplate or Black Powder Coat Paint Finish

OnTrac Wire Mesh Cable Tray System is specifically designed for indoor use in a controlled environment. The Standard Section Length is 10’.
Cable Tray Features:
- Use overhead, along walls, or under access floors to create a pathway for network cables
- Cut and bend to form smooth curved transitions around obstacles
- Constructed from 5 mm and 6 mm diameter steel wires, welded on 2" x 4" intersections (5 mm cross and bottom wires; 6 mm side wires)
- UL Classified for suitability as an equipment grounding conductor only. UL File E138966
- Available in Zinc Electroplate or Black Powder Coat Paint Finish

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Trays
Product Number 34811-504
Product Name Chatsworth Products OnTrac Wire Mesh Cable Tray System..
Cable Tray Type Wire Mesh
Unlock Full Specs
to access all available technical data

Similar Products

 - 9124691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 1.18 inch (30 mm)
Materials Steel
View Details
D-Ring Cable Manager - 2 Space - ER-DRCM2 - Video Mount Products
Specs
Length 19.5 inch (495 mm)
Width 4.5 inch (114 mm)
Max. Side rail Height 3.6 inch (91.44 mm)
View Details
Cable Tray - QTP4X8 - Pentair, Inc.
Specs
Length 120 inch (3048 mm)
Width 8 inch (203 mm)
Max. Side rail Height 4 inch (102 mm)
View Details