TelephoneStuff.com Chatsworth Products OnTrac Wire Mesh Cable Tray System.. 34741-501

Description
The OnTrac Wire Mesh Cable Tray System is designed to create point-to-point pathways for network cabling in data centers, network equipment rooms, and office spaces. OnTrac Wire Mesh Cable Tray System Tool-Less Radius Drop provides a wide radius featuring tool-less attachment that requires no cutting of the tray during installation. Tool-Less Radius Drop Features: - Use to properly support cables as they exit or enter cable tray pathways - Secures cables through slots in the radius drop with cable straps or ties - Attaches to the bottom of the tray with two bendable tabs that lock the radius drop in place - Can also be attached to the bottom of the tray with a splice washer from the Splice Washer and Bolt Kit (34728-501 / 34728-701) - Manufactured from 0.048" Thick Steel - Mounting Surface Dimensions: 3.7" W x 0.24" H x 3.7 " D - Curved Surface is 5.9" W with a 2" Radius - Available in Zinc Electroplate or Black Powder Coat Paint Finish
Description
The OnTrac Wire Mesh Cable Tray System is designed to create point-to-point pathways for network cabling in data centers, network equipment rooms, and office spaces. OnTrac Wire Mesh Cable Tray System Tool-Less Radius Drop provides a wide radius featuring tool-less attachment that requires no cutting of the tray during installation. Tool-Less Radius Drop Features: - Use to properly support cables as they exit or enter cable tray pathways - Secures cables through slots in the radius drop with cable straps or ties - Attaches to the bottom of the tray with two bendable tabs that lock the radius drop in place - Can also be attached to the bottom of the tray with a splice washer from the Splice Washer and Bolt Kit (34728-501 / 34728-701) - Manufactured from 0.048" Thick Steel - Mounting Surface Dimensions: 3.7" W x 0.24" H x 3.7 " D - Curved Surface is 5.9" W with a 2" Radius - Available in Zinc Electroplate or Black Powder Coat Paint Finish

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products OnTrac Wire Mesh Cable Tray System.. - 34741-501 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products OnTrac Wire Mesh Cable Tray System..
34741-501
Chatsworth Products OnTrac Wire Mesh Cable Tray System.. 34741-501
The OnTrac Wire Mesh Cable Tray System is designed to create point-to-point pathways for network cabling in data centers, network equipment rooms, and office spaces. OnTrac Wire Mesh Cable Tray System Tool-Less Radius Drop provides a wide radius featuring tool-less attachment that requires no cutting of the tray during installation. Tool-Less Radius Drop Features: - Use to properly support cables as they exit or enter cable tray pathways - Secures cables through slots in the radius drop with cable straps or ties - Attaches to the bottom of the tray with two bendable tabs that lock the radius drop in place - Can also be attached to the bottom of the tray with a splice washer from the Splice Washer and Bolt Kit (34728-501 / 34728-701) - Manufactured from 0.048" Thick Steel - Mounting Surface Dimensions: 3.7" W x 0.24" H x 3.7 " D - Curved Surface is 5.9" W with a 2" Radius - Available in Zinc Electroplate or Black Powder Coat Paint Finish

The OnTrac Wire Mesh Cable Tray System is designed to create point-to-point pathways for network cabling in
data centers, network equipment rooms, and office spaces. OnTrac Wire Mesh Cable Tray System Tool-Less Radius Drop provides a wide radius featuring tool-less attachment that
requires no cutting of the tray during installation.
Tool-Less Radius Drop Features:
- Use to properly support cables as they exit or enter cable tray pathways
- Secures cables through slots in the radius drop with cable straps or ties
- Attaches to the bottom of the tray with two bendable tabs that lock the radius drop in place
- Can also be attached to the bottom of the tray with a splice washer from the Splice Washer and Bolt Kit (34728-501 / 34728-701)
- Manufactured from 0.048" Thick Steel
- Mounting Surface Dimensions: 3.7" W x 0.24" H x 3.7 " D
- Curved Surface is 5.9" W with a 2" Radius
- Available in Zinc Electroplate or Black Powder Coat Paint Finish

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cable Trays
Product Number 34741-501
Product Name Chatsworth Products OnTrac Wire Mesh Cable Tray System..
Cable Tray Type Wire Mesh
Unlock Full Specs
to access all available technical data

Similar Products

 - 9124704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
D-Ring Cable Manager - 1 Space - ER-DRCM1 - Video Mount Products
Specs
Length 19.4 inch (493 mm)
Width 4.4 inch (112 mm)
Max. Side rail Height 2.6 inch (66.04 mm)
View Details
CABLE TRAY - CT44120SS - Pentair, Inc.
Specs
Length 120 inch (3048 mm)
Width 4 inch (102 mm)
Max. Side rail Height 4 inch (102 mm)
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details