Mallory Sonalert Products, Inc. Alarms, Buzzers, and Sirens ZA016LDMP1

Description
Buzzers Indicator, Internally Driven Piezo 40mA 3.3kHz 85dB @ 6V, 61cm Panel Mount Terminal Block
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Piezo 40mA 3.3kHz 85dB @ 6V, 61cm Panel Mount Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 458-1269-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-1269-ND
Alarms, Buzzers, and Sirens 458-1269-ND
Buzzers Indicator, Internally Driven Piezo 40mA 3.3kHz 85dB @ 6V, 61cm Panel Mount Terminal Block

Buzzers Indicator, Internally Driven Piezo 40mA 3.3kHz 85dB @ 6V, 61cm Panel Mount Terminal Block

Buy Now Datasheet
BUZZER PIEZO 30.7MM PANEL MOUNT - 512-ZA016LDMP1 - Utmel Electronic Limited
Hong Kong, China
BUZZER PIEZO 30.7MM PANEL MOUNT
512-ZA016LDMP1
BUZZER PIEZO 30.7MM PANEL MOUNT 512-ZA016LDMP1
BUZZER PIEZO 30.7MM PANEL MOUNT

BUZZER PIEZO 30.7MM PANEL MOUNT

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 458-1269-ND 512-ZA016LDMP1
Product Name Alarms, Buzzers, and Sirens BUZZER PIEZO 30.7MM PANEL MOUNT
Shape Round
Terminations Terminal Block
Mounting Panel
Tone Noncontinuous
Frequency 3300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 237956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Buzzer/Horn/Alarm - 10687286 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Technology Piezoelectric
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details