Mallory Sonalert Products, Inc. Alarms, Buzzers, and Sirens ZA028LACT

Description
Buzzers Indicator, Internally Driven Piezo 40mA 3.3kHz 85dB @ 16V, 61cm Panel Mount Terminal Block
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Piezo 40mA 3.3kHz 85dB @ 16V, 61cm Panel Mount Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 458-1177-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-1177-ND
Alarms, Buzzers, and Sirens 458-1177-ND
Buzzers Indicator, Internally Driven Piezo 40mA 3.3kHz 85dB @ 16V, 61cm Panel Mount Terminal Block

Buzzers Indicator, Internally Driven Piezo 40mA 3.3kHz 85dB @ 16V, 61cm Panel Mount Terminal Block

Buy Now Datasheet
ZA Series 85dBA 2800Hz to 3800Hz 16VDC/16VAC 28VDC/28VAC 40mA Buzzer - 512-ZA028LACT - Utmel Electronic Limited
Hong Kong, China
ZA Series 85dBA 2800Hz to 3800Hz 16VDC/16VAC 28VDC/28VAC 40mA Buzzer
512-ZA028LACT
ZA Series 85dBA 2800Hz to 3800Hz 16VDC/16VAC 28VDC/28VAC 40mA Buzzer 512-ZA028LACT
ZA Series 85dBA 2800Hz to 3800Hz 16VDC/16VAC 28VDC/28VAC 40mA Buzzer

ZA Series 85dBA 2800Hz to 3800Hz 16VDC/16VAC 28VDC/28VAC 40mA Buzzer

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 458-1177-ND 512-ZA028LACT
Product Name Alarms, Buzzers, and Sirens ZA Series 85dBA 2800Hz to 3800Hz 16VDC/16VAC 28VDC/28VAC 40mA Buzzer
Shape Round
Terminations Terminal Block
Mounting Panel
Tone Noncontinuous
Frequency 3300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 14744688 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 7542084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Continuous
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details