Microchip Technology, Inc. Single Zener Diodes SMAJ4731AE3/TR13

Description
Zener Diode 4.3V 2W ±5% Surface Mount DO-214AC
Request a Quote Datasheet
Description
Zener Diode 4.3V 2W ±5% Surface Mount DO-214AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMAJ4731AE3/TR13-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAJ4731AE3/TR13-ND
Single Zener Diodes SMAJ4731AE3/TR13-ND
Zener Diode 4.3V 2W ±5% Surface Mount DO-214AC

Zener Diode 4.3V 2W ±5% Surface Mount DO-214AC

Buy Now Datasheet
4.3V 2W Zener Diode - 287-SMAJ4731AE3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V 2W Zener Diode
287-SMAJ4731AE3/TR13
4.3V 2W Zener Diode 287-SMAJ4731AE3/TR13
DIODE ZENER 4.3V 2W DO214AC Product overview: SMAJ4731AE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ4731AE3/TR13 can be used for catalog matching and distributor lookup.

DIODE ZENER 4.3V 2W DO214AC Product overview: SMAJ4731AE3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ4731AE3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - SMAJ4731AE3/TR13 - 895671-SMAJ4731AE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMAJ4731AE3/TR13
895671-SMAJ4731AE3/TR13
Diodes - Zener - Single - SMAJ4731AE3/TR13 895671-SMAJ4731AE3/TR13
Manufacturer: Microchip Technology Win Source Part Number: 895671-SMAJ4731AE3/T R13 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 4.3 V 2 W ±5% Surface Mount DO-214AC Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SMAJ473 Categories: Discrete Semiconductor Products Case / Package: DO-214AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Microchip Technology
Win Source Part Number: 895671-SMAJ4731AE3/TR13
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 4.3 V 2 W ±5% Surface Mount DO-214AC
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMAJ473
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAJ4731AE3/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMAJ4731AE3/TR13
Discrete Semiconductor Products - Diodes - Zener SMAJ4731AE3/TR13
DIODE ZENER 4.3V 2W DO214AC

DIODE ZENER 4.3V 2W DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMAJ4731AE3/TR13-ND 287-SMAJ4731AE3/TR13 895671-SMAJ4731AE3/TR13 SMAJ4731AE3/TR13
Product Name Single Zener Diodes 4.3V 2W Zener Diode Diodes - Zener - Single - SMAJ4731AE3/TR13 Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) DO-214AC DO-214AC
RoHS Compliant RoHS
ZZT 9 ohms 9 ohms
Unlock Full Specs
to access all available technical data